The EZ80L92AZ050SG is a 50 MHz microcontroller from Quarktwin Technology Ltd., part of the eZ80 Acclaim! series. It features a 100-pin LQFP package and operates at standard temperature ranges. This microcontroller is designed for applications requiring efficient processing capabilities without onboard ROM, making it suitable for various embedded systems. The device supports multiple I/O operations and includes features such as a real-time clock and a watchdog timer, enhancing its utility in time-sensitive applications. Its architecture is compatible with existing eZ80 software, facilitating easier integration into projects that leverage this established platform.
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz ROMless
Manufacturer: Zilog
Win Source Part Number: 1173031-EZ80L92AZ050
Series: eZ80 Acclaim!
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: eZ80
Speed: 50MHz
Package: 100-LQFP
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals: DMA, WDT
Number of I/O: 24
Program Memory Type: ROMless
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: eZ80L92
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
Alternative Parts (Cross-Reference): eZ80L92AZ050SC; eZ80L92AZ020SC; EZ80L92AZ050SC00TR;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 90
IC MCU 8BIT ROMLESS 100LQFP
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz ROMless
8-bit Microcontrollers - MCU 50MHz 64Kb Flash
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-3878-ND | 1173031-EZ80L92AZ050SG | EZ80L92AZ050SG | EZ80L92AZ050SG | EZ80L92AZ050SG |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - EZ80L92AZ050SG | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | SPI; UART; USART |