Zilog Microcontrollers EZ80L92AZ050EG

Description
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz ROMless
Request a Quote Datasheet
Description
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz ROMless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-3877-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-3877-ND
Microcontrollers 269-3877-ND
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz ROMless

eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz ROMless

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - EZ80L92AZ050EG - 918816-EZ80L92AZ050EG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EZ80L92AZ050EG
918816-EZ80L92AZ050EG
Embedded - Embedded - Microcontrollers - EZ80L92AZ050EG 918816-EZ80L92AZ050EG
Manufacturer: Zilog Win Source Part Number: 918816-EZ80L92AZ050E G Series: eZ80® Acclaim!® Operating Temperature Range: -40°C ~ 105°C (TA) Features: eZ80 series Microcontroller IC 8-Bit 50MHz - ROMless Core Processor: eZ80 Speed: 50MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART Peripherals: DMA, WDT Number of I/O: 24 Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: eZ80L92 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: EZ80L92AZ050EG-ND, 269-3877

Manufacturer: Zilog
Win Source Part Number: 918816-EZ80L92AZ050EG
Series: eZ80® Acclaim!®
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: eZ80 series Microcontroller IC 8-Bit 50MHz - ROMless
Core Processor: eZ80
Speed: 50MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals: DMA, WDT
Number of I/O: 24
Program Memory Type: ROMless
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: eZ80L92
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: EZ80L92AZ050EG-ND, 269-3877

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
EZ80L92AZ050EG
8-bit Microcontrollers - MCU EZ80L92AZ050EG
8-bit Microcontrollers - MCU 50MHz 64Kb Flash

8-bit Microcontrollers - MCU 50MHz 64Kb Flash

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - EZ80L92AZ050EG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EZ80L92AZ050EG
Integrated Circuits (ICs) - Embedded - Microcontrollers EZ80L92AZ050EG
IC MCU 8BIT ROMLESS 100LQFP

IC MCU 8BIT ROMLESS 100LQFP

Supplier's Site
Microcontrollers - EZ80L92AZ050EG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EZ80L92AZ050EG
Microcontrollers EZ80L92AZ050EG
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz ROMless

eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz ROMless

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-3877-ND 918816-EZ80L92AZ050EG EZ80L92AZ050EG EZ80L92AZ050EG EZ80L92AZ050EG
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - EZ80L92AZ050EG 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Serial Interface SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - 8501001YA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - C164SL6RMCAKXUMA6 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers