Texas Instruments F28M36P53C2 Concerto Microcontroller F28M36P53C2ZWTS

Description
Concerto Microcontroller 289-NFBGA -40 to 125
Request a Quote Datasheet
Description
Concerto Microcontroller 289-NFBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F28M36P53C2 Concerto Microcontroller - F28M36P53C2ZWTS - Texas Instruments
Dallas, TX, United States
F28M36P53C2 Concerto Microcontroller
F28M36P53C2ZWTS
F28M36P53C2 Concerto Microcontroller F28M36P53C2ZWTS
Concerto Microcontroller 289-NFBGA -40 to 125

Concerto Microcontroller 289-NFBGA -40 to 125

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - F28M36P53C2ZWTS - 774343-F28M36P53C2ZWTS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - F28M36P53C2ZWTS
774343-F28M36P53C2ZWTS
Embedded - Embedded - Microcontrollers - F28M36P53C2ZWTS 774343-F28M36P53C2ZWTS
Manufacturer: Texas Instruments Win Source Part Number: 774343-F28M36P53C2ZW TS Series: C2000 C28x + ARM Cortex M3 Concerto Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TJ) Core Processor: C28x/ARM Cortex-M3 Speed: 125MHz/150MHz Package: 289-LFBGA Core Size: 32-Bit Dual-Core Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, McBSP, SCI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 142 Program Memory Size: 512KB/512KB Program Memory Type: FLASH RAM Size: 232KB Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.14 V ~ 3.63 V Family Name: F28M36P53C2 Categories: Integrated Circuits (ICs) Manufacturer Package: 289-NFBGA (16x16) Alternative Parts (Cross-Reference): XF28M36P53C2ZWTQ; MAX32625ITKL+; MAX32651GWQ+T; MAX32600-J85A+; Introduction Date: October 01, 2012 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 774343-F28M36P53C2ZWTS
Series: C2000 C28x + ARM Cortex M3 Concerto
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TJ)
Core Processor: C28x/ARM Cortex-M3
Speed: 125MHz/150MHz
Package: 289-LFBGA
Core Size: 32-Bit Dual-Core
Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, McBSP, SCI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 142
Program Memory Size: 512KB/512KB
Program Memory Type: FLASH
RAM Size: 232KB
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 3.63 V
Family Name: F28M36P53C2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 289-NFBGA (16x16)
Alternative Parts (Cross-Reference): XF28M36P53C2ZWTQ; MAX32625ITKL+; MAX32651GWQ+T; MAX32600-J85A+;
Introduction Date: October 01, 2012
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Microcontrollers - F28M36P53C2ZWTS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
F28M36P53C2ZWTS-ND
Microcontrollers F28M36P53C2ZWTS-ND
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 125MHz/150MHz 512KB/512KB FLASH 289-NFBGA (16x16)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 125MHz/150MHz 512KB/512KB FLASH 289-NFBGA (16x16)

Buy Now Datasheet
ARM Cortex-M 32-bit 1MB Embedded Microcontroller MCU - 685-F28M36P53C2ZWTS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 1MB Embedded Microcontroller MCU
685-F28M36P53C2ZWTS
ARM Cortex-M 32-bit 1MB Embedded Microcontroller MCU 685-F28M36P53C2ZWTS
32-bit MCU, 275MIPS, 1MB Flash, ARM Cortex-M3, Ethernet, USB, LFBGA Product overview: F28M36P53C2ZWTS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M36P53C2ZWTS can be used for catalog matching and distributor lookup.

32-bit MCU, 275MIPS, 1MB Flash, ARM Cortex-M3, Ethernet, USB, LFBGA Product overview: F28M36P53C2ZWTS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M36P53C2ZWTS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - F28M36P53C2ZWTS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
F28M36P53C2ZWTS
Microcontrollers F28M36P53C2ZWTS
IC MCU 32BIT 512KB FLASH 289BGA

IC MCU 32BIT 512KB FLASH 289BGA

Supplier's Site Datasheet
Embedded - Microcontrollers - F28M36P53C2ZWTS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
F28M36P53C2ZWTS
Embedded - Microcontrollers F28M36P53C2ZWTS
IC MCU 32BIT 512KB FLASH 289BGA

IC MCU 32BIT 512KB FLASH 289BGA

Supplier's Site Datasheet
Microcontrollers - F28M36P53C2ZWTS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
F28M36P53C2ZWTS
Microcontrollers F28M36P53C2ZWTS
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 125MHz/150MHz 512KB/512KB FLASH 289-NFBGA (16x16)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 125MHz/150MHz 512KB/512KB FLASH 289-NFBGA (16x16)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - F28M36P53C2ZWTS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
F28M36P53C2ZWTS
Integrated Circuits (ICs) - Embedded - Microcontrollers F28M36P53C2ZWTS
IC MCU 32BIT 512KB FLASH 289BGA

IC MCU 32BIT 512KB FLASH 289BGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
F28M36P53C2ZWTS
ARM Microcontrollers - MCU F28M36P53C2ZWTS
ARM Microcontrollers - MCU Concerto Microcntrlr

ARM Microcontrollers - MCU Concerto Microcntrlr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number F28M36P53C2ZWTS 774343-F28M36P53C2ZWTS F28M36P53C2ZWTS-ND 685-F28M36P53C2ZWTS F28M36P53C2ZWTS F28M36P53C2ZWTS F28M36P53C2ZWTS F28M36P53C2ZWTS F28M36P53C2ZWTS
Product Name F28M36P53C2 Concerto Microcontroller Embedded - Embedded - Microcontrollers - F28M36P53C2ZWTS Microcontrollers ARM Cortex-M 32-bit 1MB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Features DMA; PWM
Bits Other; 12-bit Other; A/D 24x12b
Number 1
RAM 232 KB 512 KB 232 KB 232 KB 232 KB 232 KB 232 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details