Texas Instruments F28M35E20B Concerto Microcontroller F28M35E20B1RFPS

Description
Concerto Microcontroller 144-HTQFP -40 to 125
Request a Quote Datasheet
Description
Concerto Microcontroller 144-HTQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F28M35E20B Concerto Microcontroller - F28M35E20B1RFPS - Texas Instruments
Dallas, TX, United States
F28M35E20B Concerto Microcontroller
F28M35E20B1RFPS
F28M35E20B Concerto Microcontroller F28M35E20B1RFPS
Concerto Microcontroller 144-HTQFP -40 to 125

Concerto Microcontroller 144-HTQFP -40 to 125

Buy Now Datasheet
Microcontrollers - F28M35E20B1RFPS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
F28M35E20B1RFPS-ND
Microcontrollers F28M35E20B1RFPS-ND
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 60MHz/60MHz 256KB/256KB FLASH 144-HTQFP (20x20)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 60MHz/60MHz 256KB/256KB FLASH 144-HTQFP (20x20)

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 60MHz 256KB Embedded Microcontroller MCU
685-F28M35E20B1RFPS
ARM Cortex-M 32-bit 60MHz 256KB Embedded Microcontroller MCU 685-F28M35E20B1RFPS
32-bit MCU, ARM Cortex-M3, 60MHz, 256KB Flash, 72KB RAM, 20 ADCs, HTQFP Product overview: F28M35E20B1RFPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 60MHz, 256KB, 72KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 60MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M35E20B1RFPS can be used for catalog matching and distributor lookup.

32-bit MCU, ARM Cortex-M3, 60MHz, 256KB Flash, 72KB RAM, 20 ADCs, HTQFP Product overview: F28M35E20B1RFPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 60MHz, 256KB, 72KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 60MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M35E20B1RFPS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - F28M35E20B1RFPS - 774323-F28M35E20B1RFPS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - F28M35E20B1RFPS
774323-F28M35E20B1RFPS
Embedded - Embedded - Microcontrollers - F28M35E20B1RFPS 774323-F28M35E20B1RFPS
Manufacturer: Texas Instruments Win Source Part Number: 774323-F28M35E20B1RF PS Series: C2000 C28x + ARM Cortex M3 Concerto Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TJ) Core Processor: C28x/ARM Cortex-M3 Speed: 60MHz/60MHz Package: 144-TQFP Exposed Pad Core Size: 32-Bit Dual-Core Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 256KB/256KB Program Memory Type: FLASH RAM Size: 72KB Data Converters: A/D 20x12b Supply Voltage: 1.2V, 1.8V, 3.3V Family Name: F28M35E20B Categories: Integrated Circuits (ICs) Manufacturer Package: 144-HTQFP (20x20) Alternative Parts (Cross-Reference): STM32F100ZDT6B; PK60FN1M0VLQ12; F28M35E20B1RFPS; MK60FN1M0VLQ12R; F28M35E20B1RFPQ; MAX32625IWY+; SPC5605BK0VLQ6; SPC5605BK0VLQ6R; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Texas Instruments
Win Source Part Number: 774323-F28M35E20B1RFPS
Series: C2000 C28x + ARM Cortex M3 Concerto
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TJ)
Core Processor: C28x/ARM Cortex-M3
Speed: 60MHz/60MHz
Package: 144-TQFP Exposed Pad
Core Size: 32-Bit Dual-Core
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 256KB/256KB
Program Memory Type: FLASH
RAM Size: 72KB
Data Converters: A/D 20x12b
Supply Voltage: 1.2V, 1.8V, 3.3V
Family Name: F28M35E20B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-HTQFP (20x20)
Alternative Parts (Cross-Reference): STM32F100ZDT6B; PK60FN1M0VLQ12; F28M35E20B1RFPS; MK60FN1M0VLQ12R; F28M35E20B1RFPQ; MAX32625IWY+; SPC5605BK0VLQ6; SPC5605BK0VLQ6R;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
F28M35E20B1RFPS
ARM Microcontrollers - MCU F28M35E20B1RFPS
ARM Microcontrollers - MCU Concerto Microcntrlr

ARM Microcontrollers - MCU Concerto Microcntrlr

Buy Now Datasheet
Embedded - Microcontrollers - F28M35E20B1RFPS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
F28M35E20B1RFPS
Embedded - Microcontrollers F28M35E20B1RFPS
IC MCU 32BIT 256KB FLASH 144TQFP

IC MCU 32BIT 256KB FLASH 144TQFP

Supplier's Site Datasheet
Microcontrollers - F28M35E20B1RFPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
F28M35E20B1RFPS
Microcontrollers F28M35E20B1RFPS
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 60MHz/60MHz 256KB/256KB FLASH 144-HTQFP (20x20)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 60MHz/60MHz 256KB/256KB FLASH 144-HTQFP (20x20)

Buy Now
MCU 32-Bit C2000 C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP - 815-F28M35E20B1RFPS - Utmel Electronic Limited
Hong Kong, China
MCU 32-Bit C2000 C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP
815-F28M35E20B1RFPS
MCU 32-Bit C2000 C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP 815-F28M35E20B1RFPS
MCU 32-Bit C2000 C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP

MCU 32-Bit C2000 C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - F28M35E20B1RFPS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
F28M35E20B1RFPS
Integrated Circuits (ICs) - Embedded - Microcontrollers F28M35E20B1RFPS
IC MCU 32BIT 256KB FLASH 144TQFP

IC MCU 32BIT 256KB FLASH 144TQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number F28M35E20B1RFPS F28M35E20B1RFPS-ND 685-F28M35E20B1RFPS 774323-F28M35E20B1RFPS F28M35E20B1RFPS F28M35E20B1RFPS F28M35E20B1RFPS 815-F28M35E20B1RFPS F28M35E20B1RFPS
Product Name F28M35E20B Concerto Microcontroller Microcontrollers ARM Cortex-M 32-bit 60MHz 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - F28M35E20B1RFPS ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers MCU 32-Bit C2000 C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz
Features DMA; PWM
Bits Other; 12-bit Other; A/D 20x12b
Number 2 3
RAM 72 KB 72 KB 72 KB 256 KB 72 KB 72 KB 72 KB
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers