Silicon Labs Microcontrollers EFM8UB11F16G-C-QSOP24

Description
CIP-51 8051 Universal Bee Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 24-QSOP
Request a Quote Datasheet
Description
CIP-51 8051 Universal Bee Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 24-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-3411-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-3411-5-ND
Microcontrollers 336-3411-5-ND
CIP-51 8051 Universal Bee Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 24-QSOP

CIP-51 8051 Universal Bee Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 24-QSOP

Buy Now Datasheet
Embedded Microcontroller MCU - 685-EFM8UB11F16G-C-QSOP24 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-EFM8UB11F16G-C-QSOP24
Embedded Microcontroller MCU 685-EFM8UB11F16G-C-QSOP24
Microcontroller, CMOS, Product overview: EFM8UB11F16G-C-QSOP2 4 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8UB11F16G-C-Q SOP24 can be used for catalog matching and distributor lookup.

Microcontroller, CMOS, Product overview: EFM8UB11F16G-C-QSOP24 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8UB11F16G-C-QSOP24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - EFM8UB11F16G-C-QSOP24 - 870249-EFM8UB11F16G-C-QSOP24 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EFM8UB11F16G-C-QSOP24
870249-EFM8UB11F16G-C-QSOP24
Embedded - Embedded - Microcontrollers - EFM8UB11F16G-C-QSOP24 870249-EFM8UB11F16G-C-QSOP24
Manufacturer: Silicon Labs Win Source Part Number: 870249-EFM8UB11F16G- C-QSOP24 Series: Universal Bee Operating Temperature Range: -40°C ~ 85°C (TA) Features: CIP-51 8051 series Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 24-QSOP Core Processor: CIP-51 8051 Speed: 50MHz Package: Tube Package: 24-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SMBus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 15x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: EFM8UB11 Categories: Integrated Circuits (ICs) Case / Package: 24-QSOP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 56 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001

Manufacturer: Silicon Labs
Win Source Part Number: 870249-EFM8UB11F16G-C-QSOP24
Series: Universal Bee
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CIP-51 8051 series Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 24-QSOP
Core Processor: CIP-51 8051
Speed: 50MHz
Package: Tube
Package: 24-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SMBus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 15x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Family Name: EFM8UB11
Categories: Integrated Circuits (ICs)
Case / Package: 24-QSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 56
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001

Buy Now Datasheet
Mcu, 8Bit, 50Mhz, Qsop-24; Product Range Silicon Labs - 74AC9466 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 50Mhz, Qsop-24; Product Range Silicon Labs
74AC9466
Mcu, 8Bit, 50Mhz, Qsop-24; Product Range Silicon Labs 74AC9466
MCU, 8BIT, 50MHZ, QSOP-24; Product Range:EFM8 Family EFM8UB Series Microcontrollers; CPU Speed:50MHz; Program Memory Size:16KB; RAM Memory Size:2.25KB; No. of Pins:24Pins; MCU Case Style:QSOP; No. of I/O s:17I/O s; Embedded InterfaceRoHS Compliant: Yes

MCU, 8BIT, 50MHZ, QSOP-24; Product Range:EFM8 Family EFM8UB Series Microcontrollers; CPU Speed:50MHz; Program Memory Size:16KB; RAM Memory Size:2.25KB; No. of Pins:24Pins; MCU Case Style:QSOP; No. of I/O s:17I/O s; Embedded InterfaceRoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers EFM8UB11F16G-C-QSOP24
IC MCU 8BIT 16KB FLASH 24QSOP

IC MCU 8BIT 16KB FLASH 24QSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
EFM8UB11F16G-C-QSOP24
8-bit Microcontrollers - MCU EFM8UB11F16G-C-QSOP24
8-bit Microcontrollers - MCU 8051 25 MHz 16 kB flash 2 kB RAM 8-bit Universal Bee MCU

8-bit Microcontrollers - MCU 8051 25 MHz 16 kB flash 2 kB RAM 8-bit Universal Bee MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM8UB11F16G-C-QSOP24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM8UB11F16G-C-QSOP24
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM8UB11F16G-C-QSOP24
IC MCU 8BIT 16KB FLASH 24QSOP

IC MCU 8BIT 16KB FLASH 24QSOP

Supplier's Site
Microcontrollers - EFM8UB11F16G-C-QSOP24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM8UB11F16G-C-QSOP24
Microcontrollers EFM8UB11F16G-C-QSOP24
CIP-51 8051 Universal Bee Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 24-QSOP

CIP-51 8051 Universal Bee Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 24-QSOP

Buy Now Datasheet
Embedded - Microcontrollers - EFM8UB11F16G-C-QSOP24 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM8UB11F16G-C-QSOP24
Embedded - Microcontrollers EFM8UB11F16G-C-QSOP24
IC MCU 8BIT 16KB FLASH 24QSOP

IC MCU 8BIT 16KB FLASH 24QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-3411-5-ND 685-EFM8UB11F16G-C-QSOP24 870249-EFM8UB11F16G-C-QSOP24 74AC9466 EFM8UB11F16G-C-QSOP24 EFM8UB11F16G-C-QSOP24 EFM8UB11F16G-C-QSOP24 EFM8UB11F16G-C-QSOP24 EFM8UB11F16G-C-QSOP24
Product Name Microcontrollers Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - EFM8UB11F16G-C-QSOP24 Mcu, 8Bit, 50Mhz, Qsop-24; Product Range Silicon Labs Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 15x12b
RAM 2.25 KB 16 KB 2.25 KB 2.25 KB 2.25 KB 2.25 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C515C8EMCAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers
Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details