Texas Instruments F28M36P53C2 Concerto Microcontroller F28M36P53C2ZWTT

Description
Concerto Microcontroller 289-NFBGA -40 to 105
Request a Quote Datasheet
Description
Concerto Microcontroller 289-NFBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F28M36P53C2 Concerto Microcontroller - F28M36P53C2ZWTT - Texas Instruments
Dallas, TX, United States
F28M36P53C2 Concerto Microcontroller
F28M36P53C2ZWTT
F28M36P53C2 Concerto Microcontroller F28M36P53C2ZWTT
Concerto Microcontroller 289-NFBGA -40 to 105

Concerto Microcontroller 289-NFBGA -40 to 105

Buy Now Datasheet
Microcontrollers - F28M36P53C2ZWTT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
F28M36P53C2ZWTT-ND
Microcontrollers F28M36P53C2ZWTT-ND
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 125MHz/150MHz 512KB/512KB FLASH 289-NFBGA (16x16)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 125MHz/150MHz 512KB/512KB FLASH 289-NFBGA (16x16)

Buy Now Datasheet
32-bit Dual 512KB Embedded Microcontroller MCU - 685-F28M36P53C2ZWTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit Dual 512KB Embedded Microcontroller MCU
685-F28M36P53C2ZWTT
32-bit Dual 512KB Embedded Microcontroller MCU 685-F28M36P53C2ZWTT
32-bit Dual-Core MCU, 512KB Flash, ARM, Ethernet, USB, 105°C Product overview: F28M36P53C2ZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, Dual, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Dual, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M36P53C2ZWTT can be used for catalog matching and distributor lookup.

32-bit Dual-Core MCU, 512KB Flash, ARM, Ethernet, USB, 105°C Product overview: F28M36P53C2ZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, Dual, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Dual, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M36P53C2ZWTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1261986-F28M36P53C2ZWTT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1261986-F28M36P53C2ZWTT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1261986-F28M36P53C2ZWTT
Win Source Part Number: 1261986-F28M36P53C2Z WTT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: C2000™ C28x + ARM® Cortex® M3 Concerto™ Core Processor: C28x/ARM® Cortex®-M3 Speed: 125MHz/150MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, McBSP, SCI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 142 Program Memory Size: 512KB/512KB Program Memory Type: FLASH RAM Size: 232KB Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 289-LFBGA Supplier Device Package: 289-NFBGA (16x16) Temperature Range - Operating: -40°C ~ 105°C (TJ) Supply Voltage - Operating: 1.14V ~ 3.63V ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: F28M36P53C2

Win Source Part Number: 1261986-F28M36P53C2ZWTT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C2000™ C28x + ARM® Cortex® M3 Concerto™
Core Processor: C28x/ARM® Cortex®-M3
Speed: 125MHz/150MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, McBSP, SCI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 142
Program Memory Size: 512KB/512KB
Program Memory Type: FLASH
RAM Size: 232KB
Data Converters: A/D 24x12b
Oscillator Type: Internal
Package / Case: 289-LFBGA
Supplier Device Package: 289-NFBGA (16x16)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
Supply Voltage - Operating: 1.14V ~ 3.63V
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: F28M36P53C2

Buy Now Datasheet
Microcontrollers - F28M36P53C2ZWTT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
F28M36P53C2ZWTT
Microcontrollers F28M36P53C2ZWTT
IC MCU 32BIT 512KB FLASH 289BGA

IC MCU 32BIT 512KB FLASH 289BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - F28M36P53C2ZWTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
F28M36P53C2ZWTT
Integrated Circuits (ICs) - Embedded - Microcontrollers F28M36P53C2ZWTT
IC MCU 32BIT 512KB FLASH 289BGA

IC MCU 32BIT 512KB FLASH 289BGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
F28M36P53C2ZWTT
ARM Microcontrollers - MCU F28M36P53C2ZWTT
ARM Microcontrollers - MCU Concerto Microcontroller

ARM Microcontrollers - MCU Concerto Microcontroller

Buy Now Datasheet
Microcontrollers - F28M36P53C2ZWTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
F28M36P53C2ZWTT
Microcontrollers F28M36P53C2ZWTT
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 125MHz/150MHz 512KB/512KB FLASH 289-NFBGA (16x16)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 125MHz/150MHz 512KB/512KB FLASH 289-NFBGA (16x16)

Buy Now
Embedded - Microcontrollers - F28M36P53C2ZWTT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
F28M36P53C2ZWTT
Embedded - Microcontrollers F28M36P53C2ZWTT
IC MCU 32BIT 512KB FLASH 289BGA

IC MCU 32BIT 512KB FLASH 289BGA

Supplier's Site Datasheet
MCU 32-Bit C2000 C28x/ARM Cortex M3 RISC 1024KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA - 815-F28M36P53C2ZWTT - Utmel Electronic Limited
Hong Kong, China
MCU 32-Bit C2000 C28x/ARM Cortex M3 RISC 1024KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
815-F28M36P53C2ZWTT
MCU 32-Bit C2000 C28x/ARM Cortex M3 RISC 1024KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA 815-F28M36P53C2ZWTT
MCU 32-Bit C2000 C28x/ARM Cortex M3 RISC 1024KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA

MCU 32-Bit C2000 C28x/ARM Cortex M3 RISC 1024KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number F28M36P53C2ZWTT F28M36P53C2ZWTT-ND 685-F28M36P53C2ZWTT 1261986-F28M36P53C2ZWTT F28M36P53C2ZWTT F28M36P53C2ZWTT F28M36P53C2ZWTT F28M36P53C2ZWTT F28M36P53C2ZWTT 815-F28M36P53C2ZWTT
Product Name F28M36P53C2 Concerto Microcontroller Microcontrollers 32-bit Dual 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers MCU 32-Bit C2000 C28x/ARM Cortex M3 RISC 1024KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Features DMA; PWM
Bits Other; 12-bit Other; A/D 24x12b
Number 1 4
RAM 232 KB 232 KB 232 KB 512 KB 232 KB 232 KB 232 KB 232 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Embedded Microcontroller MCU - 685-COPCJ842-CGT/WM/EPDB2102 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.5 to 6 volts
View Details
4 suppliers
Microcontrollers - 296-F2800137PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
5 suppliers