C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
32-bit MCU 100MHz, 128KB Flash, 100-LQFP, Automotive Product overview: F280041PZS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 100MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 100MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F280041PZS can be used for catalog matching and distributor lookup.
Win Source Part Number: 1015053-F280041PZS
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C2000™ C28x Piccolo™
Core Processor: C28x
Speed: 100MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 100K x 8
Data Converters: A/D 21x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 1.14V ~ 1.32V
ECCN: 3A991A2
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: F280041PZS-ND,296-F2
Base Product Number: F280041
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 128KB FLASH 100LQFP
IC MCU 32BIT 128KB FLASH 100LQFP
32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 100 MHz, FPU, TMU, 128 KB Flash, PGAs, SDFM 100-LQFP -40 to 125
IC MCU 32BIT 128KB FLASH 100LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-F280041PZS-ND | 685-F280041PZS | 1015053-F280041PZS | F280041PZS | F280041PZS | F280041PZS | F280041PZS | F280041PZS |
| Product Name | Microcontrollers | Automotive 32-bit 100MHz 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 100 MHz | 20 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 21x12b; D/A 2x12b | |||||||
| RAM | 100 KB | 128 KB | 100 KB | 100 KB | 100 KB | |||
| ROM | 128 KB |