M200 Handheld OTDR is ideal for Tier 2 testing of buildings and campus networks or certification and troubleshooting of FTTX PON networks. It is suitable for both indoor and outdoor operations with its bright, transflective touch-screen display. Results are saved as industry standard .SOR files, which can be viewed, printed, and analyzed on a PC. Since results, unit firmware, and user setting are all stored on non-volatile memory, it may be stored, with the battery removed for an extended period of time, and still be up and running in seconds when needed. Multimode, Single-mode, and ‘Quad’ wavelength models are offered.
New Feature:
USB Host Port offers a new and convenient way to transfer data from the M200 to a PC. By using a standard USB flash drive (not included) to transfer traces, the user no longer needs a USB cable, ActiveSync, or a compact flash reader. Using the tools in the M200 file manager, one or more folders or files can be copied to a USB flash drive for transfer to a PC. Thousands of files will fit on a 64 mb or larger USB flash drive.
Handheld Features:
- Rugged: Custom-designed polycarbonate case and shock-absorbing boot
- Suitable for both indoor and outdoor operation
- 22 dB (MM), 26 dB (SM) dynamic range
- Short dead zone and intermediate range specifications
- Internal and removable media data storage
- Fiber identification using 'TR' test receivers
- Integrated VFL (650 nm)
- Tool-free, switchable adapters
- USB host and function ports
- Battery life of up to 6 hours
- Automatic and manual setup
- Precision event analysis
- Dual-wavelength testing
- Rich file naming and folder setup
- USB connectivity
- Fast fault location
- Splice verification
- Network documentation
- Up to 16,000 data points
Package Contents:
- M200 Handheld OTDR
- (1) Rugged, soft-sided carry case with shoulder strap
- (1) 110/220 VAC power adapter with country-specific power cord
- (1) User guide
| TelephoneStuff.com | |
|---|---|
| Product Category | Optical Time Domain Reflectometers (OTDR) |
| Product Number | M200 |
| Product Name | AFL M200 Handheld OTDR |
| Test Equipment Type | Hand Held |