Used in testing and troubleshooting of LAN, telco, CATV and
FTTx networks.
Corning Cable Systems’ OptiVisor 400 Optical Time Domain
Reflectometer (OTDR) provides testing flexibility by offering a rugged platform with field-interchangeabl
An optional power meter is available on the OptiVisor 400 OTDR mainframe. The standard unit provides internal memory for storage of up to 700 traces using Microsoft Windows CE technology, eliminating the need for a hard drive. If extra storage capacity is needed, there is a 1.44 MB floppy drive on the mainframe along with a PCMCIA port.
Features:
- 7.7-in color LCD touchscreen
- FTTx ready
- CW light source standard on all OTDR modules
- OTSView software for report generation
- Modules available with shortest event dead zone in the industry: 1 meter with 5 ns pulse width
- Fast testing with full averaging in as little as 45
seconds; four times faster than industry standard
- AC and battery operation
- Sample points of up to 128,000 resulting in
better trace resolution
- Rugged, splash-proof mainframe
- Three operating modes: Auto, Advanced, Template Trace
Adapter Codes:
- XX = MM port SC = SC, FC = FC, ST = ST compatible
- YY = SM port SC = SC, FC = FC, ST = ST compatible
| TelephoneStuff.com | |
|---|---|
| Product Category | Optical Time Domain Reflectometers (OTDR) |
| Product Number | 400-MD25 |
| Product Name | Corning Cable OptiVisor 400 OTDR Multitester - Mainframe /.. |
| Cable Type | Multimode |