The M600 is a full-featured mini-OTDR designed to accept both multimode (850/1300nm) and single-mode (1310/1550nm) modules for testing flexibility. Modules are user installable. All M600 models include: a 7.7-inch color LCD display, CompactFlash drive and memory card capable of storing up to 1,500 traces, 3.5-inch floppy disk drive, full-sized keyboard, and soft carry case. Pulse width and range can be set automatically for maximum ease-of-use, or manually for maximum flexibility.
Features:
- Available multimode (850/1300 nm), single-mode (1310/1550 nm), or four-wavelength configurations
- Automatic or manual set up
- Real-time testing
- Large, backlit, color display
- Keyboard with full-sized keys for fast text entry
- Trace storage:
CompactFlash card (> 1500 traces),
3.5" diskettes (50 traces), and
internal memory (> 350 traces)
- Trace600 Software for Windows
- Available Fiber Boxes (launch and receive cables)
- Available M600-VFI module
| TelephoneStuff.com | |
|---|---|
| Product Category | Optical Time Domain Reflectometers (OTDR) |
| Product Number | M600-94-9001 |
| Product Name | AFL M600-QUAD OTDR |
| Cable Type | Multimode |