TelephoneStuff.com Corning Cable Extended-Range Dual Single-Mode (43.5/43.5.. 1000DK-SD45

Description
Corning Cable Systems OV-1000 Optical Time Domain Reflectometer (OTDR) provides testing flexibility by combining a rugged platform with field-interchangeabl e multimode, single-mode and advanced testing modules. All OTDR modules can be used as continuous wave (CW) light sources. Available as options on the mainframe are a power meter and visual fault locator (VFL). This product utilizes Windows CE technology, allowing for a fast power-up time of four seconds. It has an 80 MB internal flash memory that typically stores up to 1500 traces and eliminates the need for a hard drive, which can fail under extreme field conditions. If extra storage capacity is needed, the unit offers USB A/B ports and a compact flash slot. Features: - Rugged, splash-proof mainframe allows for testing in harsh conditions - 6.4-in color TFT touch is easily readable when testing indoors under artificial light and outdoors in the sunlight - Dial and keypad make scrolling and selecting faster and easier - Accommodates up to two field-interchangeabl e modules, eliminating the need to change modules as often - Windows CE-based technology with four second power-up time allows the user to begin testing immediately - Instantaneous AutoSync USB makes it easier and faster to transfer files and perform software upgrades
Description
Corning Cable Systems OV-1000 Optical Time Domain Reflectometer (OTDR) provides testing flexibility by combining a rugged platform with field-interchangeabl e multimode, single-mode and advanced testing modules. All OTDR modules can be used as continuous wave (CW) light sources. Available as options on the mainframe are a power meter and visual fault locator (VFL). This product utilizes Windows CE technology, allowing for a fast power-up time of four seconds. It has an 80 MB internal flash memory that typically stores up to 1500 traces and eliminates the need for a hard drive, which can fail under extreme field conditions. If extra storage capacity is needed, the unit offers USB A/B ports and a compact flash slot. Features: - Rugged, splash-proof mainframe allows for testing in harsh conditions - 6.4-in color TFT touch is easily readable when testing indoors under artificial light and outdoors in the sunlight - Dial and keypad make scrolling and selecting faster and easier - Accommodates up to two field-interchangeabl e modules, eliminating the need to change modules as often - Windows CE-based technology with four second power-up time allows the user to begin testing immediately - Instantaneous AutoSync USB makes it easier and faster to transfer files and perform software upgrades

Suppliers

Company
Product
Description
Supplier Links
Corning Cable Extended-Range Dual Single-Mode (43.5/43.5.. - 1000DK-SD45 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable Extended-Range Dual Single-Mode (43.5/43.5..
1000DK-SD45
Corning Cable Extended-Range Dual Single-Mode (43.5/43.5.. 1000DK-SD45
Corning Cable Systems OV-1000 Optical Time Domain Reflectometer (OTDR) provides testing flexibility by combining a rugged platform with field-interchangeabl e multimode, single-mode and advanced testing modules. All OTDR modules can be used as continuous wave (CW) light sources. Available as options on the mainframe are a power meter and visual fault locator (VFL). This product utilizes Windows CE technology, allowing for a fast power-up time of four seconds. It has an 80 MB internal flash memory that typically stores up to 1500 traces and eliminates the need for a hard drive, which can fail under extreme field conditions. If extra storage capacity is needed, the unit offers USB A/B ports and a compact flash slot. Features: - Rugged, splash-proof mainframe allows for testing in harsh conditions - 6.4-in color TFT touch is easily readable when testing indoors under artificial light and outdoors in the sunlight - Dial and keypad make scrolling and selecting faster and easier - Accommodates up to two field-interchangeabl e modules, eliminating the need to change modules as often - Windows CE-based technology with four second power-up time allows the user to begin testing immediately - Instantaneous AutoSync USB makes it easier and faster to transfer files and perform software upgrades

Corning Cable Systems OV-1000 Optical Time Domain Reflectometer (OTDR) provides testing flexibility by combining a rugged platform with field-interchangeable multimode, single-mode and advanced testing modules. All OTDR modules can be used as continuous wave (CW) light sources. Available as options on the mainframe are a power meter and visual fault locator (VFL). This product utilizes Windows CE technology, allowing for a fast power-up time of four seconds. It has an 80 MB internal flash memory that typically stores up to 1500 traces and eliminates the need for a hard drive, which can fail under extreme field conditions. If extra storage capacity is needed, the unit offers USB A/B ports and a compact flash slot.
Features:
- Rugged, splash-proof mainframe allows for testing in harsh conditions
- 6.4-in color TFT touch is easily readable when testing indoors under artificial light and outdoors in the sunlight
- Dial and keypad make scrolling and selecting faster and easier
- Accommodates up to two field-interchangeable modules, eliminating the need to change modules as often
- Windows CE-based technology with four second power-up time allows the user to begin testing immediately
- Instantaneous AutoSync USB makes it easier and faster to transfer files and perform software upgrades

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Optical Time Domain Reflectometers (OTDR)
Product Number 1000DK-SD45
Product Name Corning Cable Extended-Range Dual Single-Mode (43.5/43.5..
Cable Type Multimode
Unlock Full Specs
to access all available technical data