Designed to keep LAN installers on top of the latest requirements for testing and certifying fiber networks. OptiFiber integrates insertion loss and fiber length measurement, OTDR analysis and fiber connector end-face imaging to provide a higher tier of fiber certification and diagnostics. The companion LinkWare PC software documents, reports and manages all test data. OptiFiber enables contractors and private network owners of all experience levels to certify fiber to industry and customer specifications, troubleshoot short-haul connection-rich links and thoroughly document their results.
Features:
- New Feature-OTDR Port Connection Quality which tests to see if the port on the OTDR or the launch fiber ends are dirty (Requires download of latest software free from Fluke)
- Certify fiber with integrated Auto OTDR analysis, automated loss and length measurements and fiber endface inspection
- Diagnose fiber with integrated ChannelMap, Auto OTDR and fiber endface inspection
- Document fiber with LinkWare PC data management and reporting software
- Enhance visibility into premise, campus and metro networks with event deadzones as short as 1 meter
- Boost productivity with an easy-to-use interface and small, lightweight design
- Modular design supports multimode and singlemode testing
Package Includes:
- Mainframe
- Battery
- MM OTDR/OPM/LL module
- 62.5 µm launch cable
- CDs with LinkWare & manuals
- User guide
- 16 MB MMC
- USB cable
- AC adapter
- Carrying strap
- Soft carry case
- 62.5 µm test jumpers
- Inspection camera
- Hard carry case
- MMC reader
| TelephoneStuff.com | |
|---|---|
| Product Category | Optical Time Domain Reflectometers (OTDR) |
| Product Number | OF-500-10 |
| Product Name | Fluke Networks OptiFiber Certifying OTDR |
| Cable Type | Single-mode; Multimode |