The OTDR Plus Multitester II offers true multitesting
capability that features field-installable single-mode,
multimode and quad OTDR modules, visual fault locator,
as well as optional built-in power meter and laser source.
The standard unit provides internal solid-state memory for
125 traces and a floppy disk drive. An optional hard drive is also offered to allow mass data storage and speeds testing by eliminating the need to constantly exchange floppy disks in the standard drive. The product line offers a large variety of high-performance multimode and single-mode modules featuring a superior single-mode unit with 46 dB dynamic range.
Feature:
- SmartTest Function provides a fast, one-button analysis
of the entire fiber
- AutoIncrement Function speeds up repetitive as-built
testing in high-fiber-count projects, saving time, money
and reducing error
- DualTrace Function shows optimal traces at both wavelengths on one graph for easy analysis
- Large variety of high-performance modules available –
single-mode up to 46 dB offers significant distance capacity
and enhances event search capabilities
- Multitest capabilities offer all-in-one convenience on a
field-upgradeable platform
- SoftView Emulation Software for batch printing and
editing, trace overlay and bidirectional analysis
- Large display with active matrix color eases eyestrain during periods of extended use
- Commercially available rechargeable batteries offer hours of autonomous operation
- AC adapter as well as a 12 V DC power adapter
- Quick and efficient location of fiber breaks and previous event for landmarking
- Flexible Universal Connector System
- Telcordia compliant, including GR-196 formatted traces
| TelephoneStuff.com | |
|---|---|
| Product Category | Optical Time Domain Reflectometers (OTDR) |
| Product Number | 340M-XX |
| Product Name | Corning Cable OTDR Plus Multitester II |
| Cable Type | Multimode |