The M100 is also suited for broadband service providers looking for a highly
portable OTDR to document and trouble-shoot fiber links in their access and FTTx (fiber
to the home/curb/office) networks. Both the multimode and single-mode OTDR ports are
equipped with tool-free, switchable adapter mounts. ST, SC, and FC adapters are provided
(LC available). The VFL port is equipped with a universal adapter that accepts any standard
2.5 mm connector.
Features:
- Dual Single-mode 850/1300 nm
- Dual Multimode 1310/1550 nm
- Internal rechargeable NiMH or AC
- Size H x W x D 19.0 x 10.0 x 7.0 sm (7.5 x 4 x 2.75 in)
- Weight 1.2 kg (2.7 lb)
| TelephoneStuff.com | |
|---|---|
| Product Category | Optical Time Domain Reflectometers (OTDR) |
| Product Number | M100-K-QUAD |
| Product Name | AFL M100 Handheld QUAD (MM / SM) OTDR |
| Cable Type | Multimode |