The top of the line OptiFiber provides comprehensive Tier II multimode certificaton to proposed TIA standards using a matched pair of OptiFiber mainframes, modules and inspection cameras for each end of the link. This package provides a complete solution for certifying multimode fiber networks at 850nm and 1300nm: automated two-end insertion losss testing, OTDR trace and event analysis, and fiber endface video inspection. All this data can be tied to one record and presented in one report.
Includes:
- New Feature-OTDR Port Connection Quality which tests to see if the port on the OTDR or the launch fiber ends are dirty (Requires download of latest software free from Fluke)
- Mainframe (x2)
- Battery (x2)
- MM OTDR/PM/LL module (x2)
- Inspection camera (x2)
- CD with LinkWare & manuals
- 62.5 µm launch cables (x2)
- 62.5 µm patch cables
- Softcase (x2)
- Hardcase (x2)
- MMC reader
- Quick start guide
- AC adapter (x2)
- 16 MB MMC (x2)
- USB cable (x2)
- Carry strap (x2)
| TelephoneStuff.com | |
|---|---|
| Product Category | Optical Time Domain Reflectometers (OTDR) |
| Product Number | OF-500-20 |
| Product Name | Fluke Networks OptiFiber Certifying OTDR Solution |
| Cable Type | Multimode |