OV-1000 OTDR provides testing flexibility by combining
a rugged platform with field-interchangeabl
single-mode, and advanced testing modules.
OTDR Module Features:
- Rugged splash-proof frame allows for testing in harsh conditions
- 6.4" color thin-film transistor (TFT) liquid crystal display (LCD) is easily readable when testing indoors under artificial light and outdoors in sunlight
- Touch screen color display is resistant to shock, water, and most common chemicals used in the field
- Screen is large enough to view both trace and event table simultaneously
- Touch screen keyboard eliminates need for external keyboard
- Accommodates up to two field-interchangeabl
- Instantaneous AutoSync USB makes it easier and faster to
transfer files and perform software upgrades
- Portable file transfer can be achieved via compact flash drive or with a USB memory stick
- All OTDR modules can be used as continuous wave (CW) light sources
- 80 MB internal flash memory that stores up to 1500 traces
- 850/1300 nm (27/26 dB)
- Includes SC OTDR port adapter(s)
| TelephoneStuff.com | |
|---|---|
| Product Category | Optical Time Domain Reflectometers (OTDR) |
| Product Number | 400-SD37 |
| Product Name | Corning Cable OV-1000 Single-Mode Mid-Range Optical Time.. |
| Cable Type | Multimode |