Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Water, De-Icing Fluid, Aviation Fuel, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Cut Length : 85 MM [3.35 INCH ] Expanded Inside Diameter (Min) : 26.8 MM [1.055 INCH ] Heat Shrink Tubing Size Range : 12.7 - 26.8 MM [.5 - 1.055 INCH ] Recovered Inside Diameter (Max) : 12.7 MM [.5 INCH ] Recovered Wall Thickness (Nominal) : .88 MM [.035 INCH ] Recovered Wall Thickness (Tolerance) : .25 MM [.01 INCH ]
Electrical Characteristics Voltage (Max) (KV) : .6
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : VERSAFIT Wall Type : Single
Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Wrinkling, Fluids, Strain Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70
Body Features
- Flexibility : Very Flexible
- Fluid Type : Lubricating Oil, Hydraulic Fluid, Water, De-Icing Fluid, Aviation Fuel, Chemicals/Solvents
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Cut Length : 85 MM [3.35 INCH ]
- Expanded Inside Diameter (Min) : 26.8 MM [1.055 INCH ]
- Heat Shrink Tubing Size Range : 12.7 - 26.8 MM [.5 - 1.055 INCH ]
- Recovered Inside Diameter (Max) : 12.7 MM [.5 INCH ]
- Recovered Wall Thickness (Nominal) : .88 MM [.035 INCH ]
- Recovered Wall Thickness (Tolerance) : .25 MM [.01 INCH ]
Electrical Characteristics
Other
- Meets Low Outgassing Requirements : No
- Product Source : US
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : VERSAFIT
- Wall Type : Single
Usage Conditions
- Fluid Resistance : Splash Protection
- Heat Shrink Tubing Flammability : Highly Flame-Retardant
- Heat Shrink Tubing Resistance : Wrinkling, Fluids, Strain
- Operating Temperature Range (DEGC) : -55 - 135
- Recovery Temperature (DEGC) : 90
- Shrink Temperature (Min) (DEGC) : 70