TE Connectivity Heat Shrink Boots F41945-000

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : No Dimensions Connector or Backshell Outside Diameter : 16 mm, .63 in Wire/Cable Outside Diameter : 7 mm, .276 in Industry Standards Approved Standards : MIS-34867 Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : No Dimensions Connector or Backshell Outside Diameter : 16 mm, .63 in Wire/Cable Outside Diameter : 7 mm, .276 in Industry Standards Approved Standards : MIS-34867 Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - F41945-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
F41945-000
Heat Shrink Boots F41945-000
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : No Dimensions Connector or Backshell Outside Diameter : 16 mm, .63 in Wire/Cable Outside Diameter : 7 mm, .276 in Industry Standards Approved Standards : MIS-34867 Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 25
  • Material : Fluid Resistant Modified Elastomer
  • Material Code : 25

Configuration Features


  • Lipped : No

Dimensions


  • Connector or Backshell Outside Diameter : 16 mm, .63 in
  • Wire/Cable Outside Diameter : 7 mm, .276 in

Industry Standards


  • Approved Standards : MIS-34867

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Type : Adhesive Purchased Separately
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 222

Product Type Features


  • Molded Part Angle (DEG) : 90

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number F41945-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 072412-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 063677-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 009227-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Power Cable Wraps - 029557-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details