TE Connectivity
Heat Shrink Caps
F14541-000
Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Clear Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Compatible Cable Diameter Range : 10.9 MM [.43 INCH ] Expanded Inside Diameter (Min) : 10.85 MM [.427 INCH ] Product Length : 45 MM [1.77 INCH ] Recovered Inside Diameter (Max) : 2.41 MM [.095 INCH ] Recovered Wall Thickness (Nominal) : 2.16 MM [.085 INCH ] Wall Thickness : Heavy
Identification Marking Marked : No.3
Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Fluids, Strain Relief
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Diesel Fuel, Engine Cleaner, Lubricating Oil, Power Steering Fluid, Water, Automatic Transmission Fluid, Brake Fluid, Engine Coolant Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Moisture & Spray Protection, Splash Protection, Limited Immersion Protection
-
TE Connectivity
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Clear Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Compatible Cable Diameter Range : 10.9 MM [.43 INCH ] Expanded Inside Diameter (Min) : 10.85 MM [.427 INCH ] Product Length : 45 MM [1.77 INCH ] Recovered Inside Diameter (Max) : 2.41 MM [.095 INCH ] Recovered Wall Thickness (Nominal) : 2.16 MM [.085 INCH ] Wall Thickness : Heavy
Identification Marking Marked : No.3
Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Fluids, Strain Relief
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Diesel Fuel, Engine Cleaner, Lubricating Oil, Power Steering Fluid, Water, Automatic Transmission Fluid, Brake Fluid, Engine Coolant Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Moisture & Spray Protection, Splash Protection, Limited Immersion Protection
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Clear Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Compatible Cable Diameter Range : 10.9 MM [.43 INCH ] Expanded Inside Diameter (Min) : 10.85 MM [.427 INCH ] Product Length : 45 MM [1.77 INCH ] Recovered Inside Diameter (Max) : 2.41 MM [.095 INCH ] Recovered Wall Thickness (Nominal) : 2.16 MM [.085 INCH ] Wall Thickness : Heavy
Identification Marking Marked : No.3
Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Fluids, Strain Relief
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Diesel Fuel, Engine Cleaner, Lubricating Oil, Power Steering Fluid, Water, Automatic Transmission Fluid, Brake Fluid, Engine Coolant Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Moisture & Spray Protection, Splash Protection, Limited Immersion Protection
Body Features
- Flexibility : Semi-Rigid
- Lining Type : Adhesive
- Primary Product Color : Clear
- Primary Product Material : Crosslinked Polyolefin
- Sealant Type : Anti-Flux
- Shrink Ratio : 4:1
Configuration Features
- Adhesive Requirement : Adhesive Precoat
Dimensions
- Compatible Cable Diameter Range : 10.9 MM [.43 INCH ]
- Expanded Inside Diameter (Min) : 10.85 MM [.427 INCH ]
- Product Length : 45 MM [1.77 INCH ]
- Recovered Inside Diameter (Max) : 2.41 MM [.095 INCH ]
- Recovered Wall Thickness (Nominal) : 2.16 MM [.085 INCH ]
- Wall Thickness : Heavy
Identification Marking
Industry Standards
- Compatible With Agency/Standards Products : UL
- UL Rating : Recognized
Operation/Application
- Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Fluids, Strain Relief
Product Type Features
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Fluid Resistance Type : Diesel Fuel, Engine Cleaner, Lubricating Oil, Power Steering Fluid, Water, Automatic Transmission Fluid, Brake Fluid, Engine Coolant
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
- Resistance Properties : Moisture & Spray Protection, Splash Protection, Limited Immersion Protection
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
Protective Sleeving |
|
Product Number
|
F14541-000 |
F14541-000 |
|
Product Name
|
Heat Shrink Caps |
shrink tube |
|
Material
|
Polyolefin; Crosslinked Polyolefin
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Chlorinated Polyolefin
Operating Temperature
-70 to 121 C (-94 to 250 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details