TE Connectivity Heat Shrink Tubing F39117-000

Description
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Chemicals/Solvents, Water, Hydraulic Fluid, De-Icing Fluid, Lubricating Oil Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 16.9 MM  [.665 INCH ] Heat Shrink Tubing Size Range : 8 - 16.9 MM  [.315 - .665 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Recovered Wall Thickness (Nominal) : .76 MM  [.03 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.06 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : UK, US Packaging Features Packaging Method : Flat Spool Product Availability Applicable Region : Global Product Type Features Product Family : VERSAFIT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Wrinkling, Strain Relief Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Chemicals/Solvents, Water, Hydraulic Fluid, De-Icing Fluid, Lubricating Oil Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 16.9 MM  [.665 INCH ] Heat Shrink Tubing Size Range : 8 - 16.9 MM  [.315 - .665 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Recovered Wall Thickness (Nominal) : .76 MM  [.03 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.06 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : UK, US Packaging Features Packaging Method : Flat Spool Product Availability Applicable Region : Global Product Type Features Product Family : VERSAFIT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Wrinkling, Strain Relief Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F39117-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
F39117-000
Heat Shrink Tubing F39117-000
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Chemicals/Solvents, Water, Hydraulic Fluid, De-Icing Fluid, Lubricating Oil Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 16.9 MM  [.665 INCH ] Heat Shrink Tubing Size Range : 8 - 16.9 MM  [.315 - .665 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Recovered Wall Thickness (Nominal) : .76 MM  [.03 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.06 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : UK, US Packaging Features Packaging Method : Flat Spool Product Availability Applicable Region : Global Product Type Features Product Family : VERSAFIT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Wrinkling, Strain Relief Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Aviation Fuel, Chemicals/Solvents, Water, Hydraulic Fluid, De-Icing Fluid, Lubricating Oil
  • Primary Product Color : Yellow
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 16.9 MM  [.665 INCH ]
  • Heat Shrink Tubing Size Range : 8 - 16.9 MM  [.315 - .665 INCH ]
  • Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ]
  • Recovered Wall Thickness (Nominal) : .76 MM  [.03 INCH ]
  • Recovered Wall Thickness (Tolerance) : .16 MM  [.06 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : UK, US

Packaging Features


  • Packaging Method : Flat Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : VERSAFIT
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Highly Flame-Retardant
  • Heat Shrink Tubing Resistance : Wrinkling, Strain Relief
  • Operating Temperature Range (DEGC) : -55 - 135
  • Recovery Temperature (DEGC) : 90
  • Shrink Temperature (Min) (DEGC) : 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number F39117-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 043369N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 057211-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Cable Transitions & Breakouts - 037328-001 - TE Connectivity
Specs
Material Polyolefin; Modified Polyolefin
Operating Temperature -55 to 90 C (-67 to 194 F)
View Details
2 suppliers
Heat Shrink Tubing - 0294354003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details