TE Connectivity Electrical Heat Shrink Tubing F44454-000

Description
Dimensions Diameter Supplied/Recovered : 100 / 35 MM  [3.94 / 1.38 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 25 Operation/Applicatio n Equipment : Bus Bars Product Availability Electrical Heat Shrink Tubing Product Availability : AMERICAS Product Type Features Electrical Heat Shrink Tubing Technology : Heat Shrink Material System : Polyolefin Usage Conditions Operating Temperature Range (DEGC) : 0 - 105
Request a Quote Datasheet
Description
Dimensions Diameter Supplied/Recovered : 100 / 35 MM  [3.94 / 1.38 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 25 Operation/Applicatio n Equipment : Bus Bars Product Availability Electrical Heat Shrink Tubing Product Availability : AMERICAS Product Type Features Electrical Heat Shrink Tubing Technology : Heat Shrink Material System : Polyolefin Usage Conditions Operating Temperature Range (DEGC) : 0 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Heat Shrink Tubing - F44454-000 - TE Connectivity
Berwyn, PA, United States
Electrical Heat Shrink Tubing
F44454-000
Electrical Heat Shrink Tubing F44454-000
Dimensions Diameter Supplied/Recovered : 100 / 35 MM  [3.94 / 1.38 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 25 Operation/Applicatio n Equipment : Bus Bars Product Availability Electrical Heat Shrink Tubing Product Availability : AMERICAS Product Type Features Electrical Heat Shrink Tubing Technology : Heat Shrink Material System : Polyolefin Usage Conditions Operating Temperature Range (DEGC) : 0 - 105

Dimensions


  • Diameter Supplied/Recovered : 100 / 35 MM  [3.94 / 1.38 INCH ]

Electrical Characteristics


  • Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 25

Operation/Application


  • Equipment : Bus Bars

Product Availability


  • Electrical Heat Shrink Tubing Product Availability : AMERICAS

Product Type Features


  • Electrical Heat Shrink Tubing Technology : Heat Shrink
  • Material System : Polyolefin

Usage Conditions


  • Operating Temperature Range (DEGC) : 0 - 105
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number F44454-000
Product Name Electrical Heat Shrink Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0021036036 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0934446019 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene/Polyester
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Boots - 068860-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 0989076009 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details