TE Connectivity Heat Shrink Tubing F41960-000

Description
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Brake Fluid, Hydraulic Fluid, Water, Chemicals/Solvents, Aviation Fuel, Ground Vehicle Fuels Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 31.8 MM  [1.252 INCH ] Recovered Inside Diameter (Max) : 18.1 MM  [.713 INCH ] Recovered Wall Thickness (Nominal) : 2.2 MM  [.087 INCH ] Tubing Size Range : 18.1 - 31.8 MM  [.713 - 1.252 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Strain Relief, Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Brake Fluid, Hydraulic Fluid, Water, Chemicals/Solvents, Aviation Fuel, Ground Vehicle Fuels Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 31.8 MM  [1.252 INCH ] Recovered Inside Diameter (Max) : 18.1 MM  [.713 INCH ] Recovered Wall Thickness (Nominal) : 2.2 MM  [.087 INCH ] Tubing Size Range : 18.1 - 31.8 MM  [.713 - 1.252 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Strain Relief, Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F41960-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
F41960-000
Heat Shrink Tubing F41960-000
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Brake Fluid, Hydraulic Fluid, Water, Chemicals/Solvents, Aviation Fuel, Ground Vehicle Fuels Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 31.8 MM  [1.252 INCH ] Recovered Inside Diameter (Max) : 18.1 MM  [.713 INCH ] Recovered Wall Thickness (Nominal) : 2.2 MM  [.087 INCH ] Tubing Size Range : 18.1 - 31.8 MM  [.713 - 1.252 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Strain Relief, Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Lubricating Oil, Brake Fluid, Hydraulic Fluid, Water, Chemicals/Solvents, Aviation Fuel, Ground Vehicle Fuels
  • Material Systems Code : 20
  • Primary Product Color : Black
  • Primary Product Material : Chlorinated Polyolefin
  • Shrink Ratio : 1.75:1

Dimensions


  • Expanded Inside Diameter (Min) : 31.8 MM  [1.252 INCH ]
  • Recovered Inside Diameter (Max) : 18.1 MM  [.713 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.2 MM  [.087 INCH ]
  • Tubing Size Range : 18.1 - 31.8 MM  [.713 - 1.252 INCH ]

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Strain Relief, Mechanical Damage, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 90
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - F41960-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F41960-000
shrink tube F41960-000
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now
Swedesboro, NJ, United States
shrink tube
F41960-000
shrink tube F41960-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number F41960-000 F41960-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 026279-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 025633N001 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Heat Shrink Boots - 027627-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Tubing - 063725P036 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers