TE Connectivity Heat Shrink Tubing F138194001

Description
Body Features Flexibility : Flexible Fluid Type : Water, Lubricating Oil, Gasoline, Hydrochloric Acid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 4 MM  [.157 INCH ] Heat Shrink Tubing Size Range : 2 - 4 MM  [.07 - .157 INCH ] Recovered Inside Diameter (Max) : 2 MM  [.07 INCH ] Recovered Wall Thickness (Nominal) : .4 MM  [.016 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : EMEA Product Type Features Product Family : BRST Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage Operating Temperature Range (DEGC) : -40 - 120 Recovery Temperature (DEGC) : 130 Shrink Temperature (Min) (DEGC) : 95
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Water, Lubricating Oil, Gasoline, Hydrochloric Acid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 4 MM  [.157 INCH ] Heat Shrink Tubing Size Range : 2 - 4 MM  [.07 - .157 INCH ] Recovered Inside Diameter (Max) : 2 MM  [.07 INCH ] Recovered Wall Thickness (Nominal) : .4 MM  [.016 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : EMEA Product Type Features Product Family : BRST Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage Operating Temperature Range (DEGC) : -40 - 120 Recovery Temperature (DEGC) : 130 Shrink Temperature (Min) (DEGC) : 95
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F138194001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
F138194001
Heat Shrink Tubing F138194001
Body Features Flexibility : Flexible Fluid Type : Water, Lubricating Oil, Gasoline, Hydrochloric Acid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 4 MM  [.157 INCH ] Heat Shrink Tubing Size Range : 2 - 4 MM  [.07 - .157 INCH ] Recovered Inside Diameter (Max) : 2 MM  [.07 INCH ] Recovered Wall Thickness (Nominal) : .4 MM  [.016 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : EMEA Product Type Features Product Family : BRST Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage Operating Temperature Range (DEGC) : -40 - 120 Recovery Temperature (DEGC) : 130 Shrink Temperature (Min) (DEGC) : 95

Body Features


  • Flexibility : Flexible
  • Fluid Type : Water, Lubricating Oil, Gasoline, Hydrochloric Acid
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 4 MM  [.157 INCH ]
  • Heat Shrink Tubing Size Range : 2 - 4 MM  [.07 - .157 INCH ]
  • Recovered Inside Diameter (Max) : 2 MM  [.07 INCH ]
  • Recovered Wall Thickness (Nominal) : .4 MM  [.016 INCH ]
  • Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Reel

Product Availability


  • Applicable Region : EMEA

Product Type Features


  • Product Family : BRST
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Mechanical Damage
  • Operating Temperature Range (DEGC) : -40 - 120
  • Recovery Temperature (DEGC) : 130
  • Shrink Temperature (Min) (DEGC) : 95
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number F138194001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 085289-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 063833-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Cable Transitions & Breakouts - 013996-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 023173-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details