TE Connectivity PCB Terminal Blocks 1776275-2

Description
Body Features Primary Product Color : Blue Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .12 - .9 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Steel Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Screw Termination Post & Tail Length : 4.2 MM  [.165 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .12 - .9 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Steel Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Screw Termination Post & Tail Length : 4.2 MM  [.165 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1776275-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1776275-2
PCB Terminal Blocks 1776275-2
Body Features Primary Product Color : Blue Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .12 - .9 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Steel Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Screw Termination Post & Tail Length : 4.2 MM  [.165 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Stacked Levels : Without
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 7
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .12 - .9
  • Wire Size (AWG) : 26 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Steel

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Screw
  • Termination Post & Tail Length : 4.2 MM  [.165 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Terminal Block - 1776275-2 - Richardson RFPD
Downers Grove, IL, United States
Terminal Block
1776275-2
Terminal Block 1776275-2
Terminal Block Connectors

Terminal Block Connectors

Supplier's Site Datasheet
Pluggable Terminal Blocks - 7100444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7100444
Pluggable Terminal Blocks 7100444
TE Connectivity 1776275-2

TE Connectivity 1776275-2

Supplier's Site
Pluggable Terminal Blocks - 7100444P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7100444P
Pluggable Terminal Blocks 7100444P
TE Connectivity 1776275-2

TE Connectivity 1776275-2

Supplier's Site
Pluggable Terminal Blocks - 1615991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1615991
Pluggable Terminal Blocks 1615991
TE Connectivity 1776275-2

TE Connectivity 1776275-2

Supplier's Site
Terminal Blocks - Wire to Board - A98036-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A98036-ND
Terminal Blocks - Wire to Board A98036-ND
TERM BLK 2POS SIDE ENT 3.5MM PCB

TERM BLK 2POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1776275-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1776275-2
Fixed Terminal Blocks 1776275-2
Fixed Terminal Blocks 2 POS SIDE ENT 3.5MM

Fixed Terminal Blocks 2 POS SIDE ENT 3.5MM

Buy Now Datasheet
Terminal Block, Wire To Brd, 2Pos, 18Awg; Pitch Spacing Te Connectivity - 93K2664 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 2Pos, 18Awg; Pitch Spacing Te Connectivity
93K2664
Terminal Block, Wire To Brd, 2Pos, 18Awg; Pitch Spacing Te Connectivity 93K2664
TERMINAL BLOCK, WIRE TO BRD, 2POS, 18AWG; Pitch Spacing:3.5mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm2; Wire Connection Method:Screw; Rated Current:7A; Rated Voltage:250V; RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 2POS, 18AWG; Pitch Spacing:3.5mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm2; Wire Connection Method:Screw; Rated Current:7A; Rated Voltage:250V; RoHS Compliant: Yes

Supplier's Site
Verticaltermblksidewireen Rohs Compliant Amp Te Connectivity - 95AC0680 - Newark, An Avnet Company
Chicago, IL, United States
Verticaltermblksidewireen Rohs Compliant Amp Te Connectivity
95AC0680
Verticaltermblksidewireen Rohs Compliant Amp Te Connectivity 95AC0680
VERTICALTERMBLKSIDEW IREEN ROHS COMPLIANT: YES

VERTICALTERMBLKSIDEWIREEN ROHS COMPLIANT: YES

Supplier's Site Datasheet
TERM BLK 2POS SIDE ENT 3.5MM PCB - 792-1776275-2 - Utmel Electronic Limited
Hong Kong, China
TERM BLK 2POS SIDE ENT 3.5MM PCB
792-1776275-2
TERM BLK 2POS SIDE ENT 3.5MM PCB 792-1776275-2
TERM BLK 2POS SIDE ENT 3.5MM PCB

TERM BLK 2POS SIDE ENT 3.5MM PCB

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1776275-2 1776275-2 7100444 7100444P A98036-ND 1776275-2 93K2664 95AC0680 792-1776275-2
Product Name PCB Terminal Blocks Terminal Block Pluggable Terminal Blocks Pluggable Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks Terminal Block, Wire To Brd, 2Pos, 18Awg; Pitch Spacing Te Connectivity Verticaltermblksidewireen Rohs Compliant Amp Te Connectivity TERM BLK 2POS SIDE ENT 3.5MM PCB
Mounting Options PCB PCB; Through hole PCB Through Hole
Approvals Not EU RoHS Compliant RoHS Compliant RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
# of Contacts 2 2 2 2 2 2
Contacts Pitch 3.50 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches) 3.51 mm (0.14 inches) 3.50 mm (0.14 inches) 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1776493-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks - 1-2213934-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
# of Contacts 10
View Details
2 suppliers
Terminals - 1217155-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Mounting Options PCB
View Details
Barrier Strips - 1-1437665-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 8
View Details