TE Connectivity Modular Terminal Blocks 1546147-1

Description
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 50 Contact Plating Material : Zinc Dimensions Product Spacing : 9.53 MM  [.375 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 22 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Zinc Screw Size : 6-32 Binding Head Tightening Torque (INLBS) : 8 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : Tubular Screw Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 50 Contact Plating Material : Zinc Dimensions Product Spacing : 9.53 MM  [.375 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 22 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Zinc Screw Size : 6-32 Binding Head Tightening Torque (INLBS) : 8 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : Tubular Screw Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1546147-1 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1546147-1
Modular Terminal Blocks 1546147-1
Body Features Primary Product Color : Gray Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 50 Contact Plating Material : Zinc Dimensions Product Spacing : 9.53 MM  [.375 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 22 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Zinc Screw Size : 6-32 Binding Head Tightening Torque (INLBS) : 8 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : Tubular Screw Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Block Function : Feed-Through
  • Number of Circuits : 1
  • Number of Positions : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 50
  • Contact Plating Material : Zinc

Dimensions


  • Product Spacing : 9.53 MM  [.375 INCH ]
  • Rated Cross Section (AWG) : 8
  • Wire Size (AWG) : 22 - 8

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Screw Base Material : Steel
  • Screw Plating Material : Zinc
  • Screw Size : 6-32 Binding Head
  • Tightening Torque (INLBS) : 8

Product Type Features


  • Modular Terminal Block Product Type : Screw Terminal Block
  • Terminal Block Mounting Type : Flat Base

Termination Features


  • Termination Method to Wire & Cable : Tubular Screw

Usage Conditions


  • Operating Temperature Range : 150 DEGC  [302 DEGF ]
  • Temperature (Max) (DEGC) : 150
Buy Now
Terminal Blocks - Specialized - A106578-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
A106578-ND
Terminal Blocks - Specialized A106578-ND
TERM BLK NEMA 2POS 10.85MM GRAY

TERM BLK NEMA 2POS 10.85MM GRAY

Buy Now Datasheet
Terminal Block - 1546147-1 - Richardson RFPD
Downers Grove, IL, United States
Terminal Block
1546147-1
Terminal Block 1546147-1
NEMA Terminal Blocks

NEMA Terminal Blocks

Supplier's Site Datasheet
Terminal Block, Barrier, 22-8Awg; No. Of Positions Buchanan Te Connectivity - 93C9491 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 22-8Awg; No. Of Positions Buchanan Te Connectivity
93C9491
Terminal Block, Barrier, 22-8Awg; No. Of Positions Buchanan Te Connectivity 93C9491
TERMINAL BLOCK, BARRIER, 22-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:50A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: No

TERMINAL BLOCK, BARRIER, 22-8AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:50A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: No

Supplier's Site Datasheet
TERMINAL BLOCK, NEMA, TUBULAR SCREW, DIRECT MOUNT, MEDIUM DUTY, 900 SERIES - 70088730 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL BLOCK, NEMA, TUBULAR SCREW, DIRECT MOUNT, MEDIUM DUTY, 900 SERIES
70088730
TERMINAL BLOCK, NEMA, TUBULAR SCREW, DIRECT MOUNT, MEDIUM DUTY, 900 SERIES 70088730
TERMINAL BLOCK, NEMA, TUBULAR SCREW, DIRECT MOUNT, MEDIUM DUTY, 900 SERIES

TERMINAL BLOCK, NEMA, TUBULAR SCREW, DIRECT MOUNT, MEDIUM DUTY, 900 SERIES

Supplier's Site
Fixed Terminal Blocks - 1546147-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1546147-1
Fixed Terminal Blocks 1546147-1
Fixed Terminal Blocks TUBULAR SCREW FLAT

Fixed Terminal Blocks TUBULAR SCREW FLAT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1546147-1 A106578-ND 1546147-1 93C9491 70088730 1546147-1
Product Name Modular Terminal Blocks Terminal Blocks - Specialized Terminal Block Terminal Block, Barrier, 22-8Awg; No. Of Positions Buchanan Te Connectivity TERMINAL BLOCK, NEMA, TUBULAR SCREW, DIRECT MOUNT, MEDIUM DUTY, 900 SERIES Fixed Terminal Blocks
Approvals Not EU RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature 150 C (302 F) 150 C (302 F)
# of Contacts 2 1 1
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
North American 8 to 22 AWG 8 to 22 AWG 8 AWG 22 to 8 AWG 22 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546460-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546821-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details
Barrier Strips - 1-1546463-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Headers & Wire Housings - 102548-5 - Powell Electronics, Inc.
Specs
Mounting Options Terminal Strip
View Details