TE Connectivity Modular Terminal Blocks 4-1437390-0

Description
Body Features Primary Product Color : White Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 85 Dimensions Product Spacing : 12.7 MM  [.5 INCH ] Rated Cross Section (AWG) : 4 Wire Size (AWG) : 18 - 4 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 12.7 MM  [.5 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 1/4-28 Slotted Headless Packaging Features Terminals per Foot : 23 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : Tubular Screw Usage Conditions Temperature (Max) (DEGC) : 150
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 85 Dimensions Product Spacing : 12.7 MM  [.5 INCH ] Rated Cross Section (AWG) : 4 Wire Size (AWG) : 18 - 4 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 12.7 MM  [.5 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 1/4-28 Slotted Headless Packaging Features Terminals per Foot : 23 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : Tubular Screw Usage Conditions Temperature (Max) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 4-1437390-0 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
4-1437390-0
Modular Terminal Blocks 4-1437390-0
Body Features Primary Product Color : White Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 85 Dimensions Product Spacing : 12.7 MM  [.5 INCH ] Rated Cross Section (AWG) : 4 Wire Size (AWG) : 18 - 4 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 12.7 MM  [.5 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 1/4-28 Slotted Headless Packaging Features Terminals per Foot : 23 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Flat Base Termination Features Termination Method to Wire & Cable : Tubular Screw Usage Conditions Temperature (Max) (DEGC) : 150

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Circuits : 1
  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 85

Dimensions


  • Product Spacing : 12.7 MM  [.5 INCH ]
  • Rated Cross Section (AWG) : 4
  • Wire Size (AWG) : 18 - 4

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Centerline (Pitch) : 12.7 MM  [.5 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Screw Base Material : Steel
  • Screw Plating Material : Nickel
  • Screw Size : 1/4-28 Slotted Headless

Packaging Features


  • Terminals per Foot : 23

Product Type Features


  • Modular Terminal Block Product Type : Screw Terminal Block
  • Terminal Block Mounting Type : Flat Base

Termination Features


  • Termination Method to Wire & Cable : Tubular Screw

Usage Conditions


  • Temperature (Max) (DEGC) : 150
Buy Now
Swedesboro, NJ, United States
Terminal Blocks
4-1437390-0
Terminal Blocks 4-1437390-0
Terminal Blocks

Terminal Blocks

Buy Now
Terminal Block - 4-1437390-0 - Richardson RFPD
Downers Grove, IL, United States
Terminal Block
4-1437390-0
Terminal Block 4-1437390-0
NEMA Terminal Blocks

NEMA Terminal Blocks

Supplier's Site Datasheet
Terminal Blocks - Specialized - 4-1437390-0-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
4-1437390-0-ND
Terminal Blocks - Specialized 4-1437390-0-ND
TERM BLK NEMA 2POS 22.1MM

TERM BLK NEMA 2POS 22.1MM

Buy Now Datasheet
Barrier Terminal Blocks - 4-1437390-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
4-1437390-0
Barrier Terminal Blocks 4-1437390-0
Barrier Terminal Blocks 242=H D NYLON SECTION

Barrier Terminal Blocks 242=H D NYLON SECTION

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 4-1437390-0 4-1437390-0 4-1437390-0 4-1437390-0-ND 4-1437390-0
Product Name Modular Terminal Blocks Terminal Blocks Terminal Block Terminal Blocks - Specialized Barrier Terminal Blocks
Approvals EU RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature 150 C (302 F) 150 C (302 F)
# of Contacts 1
Contacts Pitch 12.70 mm (0.50 inches) 12.70 mm (0.50 inches)
North American 4 to 18 AWG 4 AWG 4 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546625-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546566-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details