Tusonix, Inc. Terminal Block 7602-602LF

Description
CTS 7602-602LF is a two-position feedthru EMI-Filtered terminal block with 12,000 and 27,000 pF capacitance values. Insertion Loss is 28 dB at 10 MHz, 45 dB at 100 MHz, 70 dB at 1 GHz plus.
Request a Quote Datasheet
Description
CTS 7602-602LF is a two-position feedthru EMI-Filtered terminal block with 12,000 and 27,000 pF capacitance values. Insertion Loss is 28 dB at 10 MHz, 45 dB at 100 MHz, 70 dB at 1 GHz plus.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block - 7602-602LF - Richardson RFPD
Downers Grove, IL, United States
Terminal Block
7602-602LF
Terminal Block 7602-602LF
CTS 7602-602LF is a two-position feedthru EMI-Filtered terminal block with 12,000 and 27,000 pF capacitance values. Insertion Loss is 28 dB at 10 MHz, 45 dB at 100 MHz, 70 dB at 1 GHz plus.

CTS 7602-602LF is a two-position feedthru EMI-Filtered terminal block with 12,000 and 27,000 pF capacitance values. Insertion Loss is 28 dB at 10 MHz, 45 dB at 100 MHz, 70 dB at 1 GHz plus.

Supplier's Site
Barrier Terminal Blocks - 7602-602LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
7602-602LF
Barrier Terminal Blocks 7602-602LF
Barrier Terminal Blocks 12K-27KpF 150Volts -40C +125C

Barrier Terminal Blocks 12K-27KpF 150Volts -40C +125C

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 7602-602LF 7602-602LF
Product Name Terminal Block Barrier Terminal Blocks
Termination Options Screw Clamp Solder
# of Contacts 2 2
Contacts Pitch 11.10 mm (0.44 inches) 11.10 mm (0.44 inches)
Body Material Thermoplastic
North American 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0151250206 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminal Blocks - 29.315 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2002-1804 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details