Win Source Part Number: 1375979-7301SPYZGE
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 7000
Package: Tray
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: 7301SP
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 5A (AC/DC)
Circuit: 3PDT
Switch Function: On-On
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Actuator Type: Anti-Rotation
Termination Style: Solder Lug
Panel Cutout Dimensions: Circular - 6.35mm Dia
Electrical Life: 100,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 10.67mm
Bushing Thread: 1/4-40
Toggle Switch 3PDT Panel Mount
Toggle Switches ON None ON 3PDT 5A 250VAC 28VDC
SWITCH TOGGLE 3PDT 5A 120V
SWITCH TOGGLE 3PDT 5A 120V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1375979-7301SPYZGE | CKN9795-ND | 7301SPYZGE | 174-7301SPYZGE | 7301SPYZGE |
| Product Name | Switches - Toggle Switches | Toggle Switches | Toggle Switches | SWITCH TOGGLE 3PDT 5A 120V | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | ||
| Toggle Actuator | Anti-Rotation | Anti-Rotation | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF |