TE Connectivity Toggle Switches MTL106D

Description
TE Connectivity MTL106D Toggle Switch
Request a Quote Datasheet
Description
TE Connectivity MTL106D Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 7831151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7831151
Toggle Switches 7831151
TE Connectivity MTL106D Toggle Switch

TE Connectivity MTL106D Toggle Switch

Supplier's Site
Toggle Switches - 450-1315-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
450-1315-ND
Toggle Switches 450-1315-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Switches - Toggle Switches - MTL106D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
MTL106D
Switches - Toggle Switches MTL106D
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site
Switch, Toggle(locking); Panel Mnt; 6 A; 125 VAC; SPDT; On-None-On; Solder/QC - 70155973 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle(locking); Panel Mnt; 6 A; 125 VAC; SPDT; On-None-On; Solder/QC
70155973
Switch, Toggle(locking); Panel Mnt; 6 A; 125 VAC; SPDT; On-None-On; Solder/QC 70155973
Operating Temperature: –20°C to +80°C Contact Rating: 6 A @ 125 VAC, 3 A @ 250 VAC Insulation Resistance: 1000 Megohms Min. @ 500 VDC Min. for 1 Minute Dielectric Strength: 1500 VAC

  • Operating Temperature: –20°C to +80°C
  • Contact Rating: 6 A @ 125 VAC, 3 A @ 250 VAC
  • Insulation Resistance: 1000 Megohms Min. @ 500 VDC Min. for 1 Minute
  • Dielectric Strength: 1500 VAC
Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
MTL106D
Toggle Switches MTL106D
Toggle Switches SPDT ON-NONE-ON LOCK PNL TOGGLE SWITCH

Toggle Switches SPDT ON-NONE-ON LOCK PNL TOGGLE SWITCH

Buy Now Datasheet
SWITCH TOGGLE SPDT 6A 125V - 791-MTL106D - Utmel Electronic Limited
Hong Kong, China
SWITCH TOGGLE SPDT 6A 125V
791-MTL106D
SWITCH TOGGLE SPDT 6A 125V 791-MTL106D
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 7831151 450-1315-ND MTL106D 70155973 MTL106D 791-MTL106D
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Switch, Toggle(locking); Panel Mnt; 6 A; 125 VAC; SPDT; On-None-On; Solder/QC Toggle Switches SWITCH TOGGLE SPDT 6A 125V
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function Latching On-On On-On ON - NONE - ON
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw
Terminal Type Solder Terminals; Straight PC Pins; Solder Solder Terminals Solder Terminals; Solder Lug Wire Lug Screw Terminals
Standards / Compliances RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Lighted Toggle Switch, Residential Grade - 1002L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TQX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
T6 - Magnetic Toggle Switches - T6 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Switch Function Maintained
View Details