Win Source Part Number: 1375991-7203SY9CGE
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 7000
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: 7203SY
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 5A (AC/DC)
Circuit: DPDT
Switch Function: On-Off-On
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Actuator Type: Standard Round
Termination Style: PC Pin
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 10.67mm
Bushing Thread: Unthreaded
SWITCH TOGGLE DPDT 5A 120V
Toggle Switches Miniature Toggle Switch
SWITCH TOGGLE DPDT 5A 120V
| Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1375991-7203SY9CGE | 7203SY9CGE | 7203SY9CGE | 174-7203SY9CGE |
| Product Name | Switches - Toggle Switches | Switches - Toggle Switches | Toggle Switches | SWITCH TOGGLE DPDT 5A 120V |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Pole & Throw Specifications | DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw |
| Toggle Actuator | Standard Round | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Momentary Contact Switch Function | On-Off-On |