Win Source Part Number: 1375982-7401P3YZGE
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 7000
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: 7401P3
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 5A (AC/DC)
Circuit: 4PDT
Switch Function: On-On
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Actuator Type: Flat Anti-Rotation
Termination Style: Solder Lug
Panel Cutout Dimensions: Circular - 6.35mm Dia
Electrical Life: 100,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 11.43mm
Bushing Thread: 1/4-40
SWITCH TOGGLE 4PDT 5A 120V
28V 120V Four-pole double throw Straight Plugin Toggle Switches ROHS
SWITCH TOGGLE 4PDT 5A 120V
| Win Source Electronics | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1375982-7401P3YZGE | 174-7401P3YZGE | 7401P3YZGE | 7401P3YZGE | 7401P3YZGE |
| Product Name | Switches - Toggle Switches | SWITCH TOGGLE 4PDT 5A 120V | Key/Switch >> Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Pole & Throw Specifications | 4PDT | 4PDT | |||
| Standards / Compliances | RoHS | RoHS | RoHS | ||
| Operating Temperature | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | |
| Terminal Type | Solder Terminals; Straight PC Pins | Screw Terminals | Solder Terminals; Solder Lug |