E-Switch, Inc. Switches - Toggle Switches 100SP3T2B4M6RE

Description
Win Source Part Number: 1376029-100SP3T2B4M6 RE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: 100 Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 100SP3 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: SPDT Switch Function: On-Off-On Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Standard Round Termination Style: PC Pin Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 5.08mm Bushing Thread: Unthreaded
Request a Quote Datasheet
Description
Win Source Part Number: 1376029-100SP3T2B4M6 RE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: 100 Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 100SP3 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: SPDT Switch Function: On-Off-On Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Standard Round Termination Style: PC Pin Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 5.08mm Bushing Thread: Unthreaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1376029-100SP3T2B4M6RE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1376029-100SP3T2B4M6RE
Switches - Toggle Switches 1376029-100SP3T2B4M6RE
Win Source Part Number: 1376029-100SP3T2B4M6 RE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: 100 Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 100SP3 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: SPDT Switch Function: On-Off-On Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Standard Round Termination Style: PC Pin Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 5.08mm Bushing Thread: Unthreaded

Win Source Part Number: 1376029-100SP3T2B4M6RE
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: 100
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: 100SP3
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Circuit: SPDT
Switch Function: On-Off-On
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Actuator Type: Standard Round
Termination Style: PC Pin
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 5.08mm
Bushing Thread: Unthreaded

Buy Now Datasheet
Toggle Switches - EG2381-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
EG2381-ND
Toggle Switches EG2381-ND
Toggle Switch SPDT Through Hole, Right Angle

Toggle Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Toggle Switches 1400-100SP3T2B4M6RE
TOGGLE, 0.4VA, SPDT, On-Off-On, PC Pin

TOGGLE, 0.4VA, SPDT, On-Off-On, PC Pin

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
100SP3T2B4M6RE
Toggle Switches 100SP3T2B4M6RE
Toggle Switches ON-OFF-ON PC MNT

Toggle Switches ON-OFF-ON PC MNT

Buy Now Datasheet
Switches - Toggle Switches 100SP3T2B4M6RE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
SWITCH TOGGLE SPDT 0.4VA 20V - 239-100SP3T2B4M6RE - Utmel Electronic Limited
Hong Kong, China
SWITCH TOGGLE SPDT 0.4VA 20V
239-100SP3T2B4M6RE
SWITCH TOGGLE SPDT 0.4VA 20V 239-100SP3T2B4M6RE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch - 16N0129 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch
16N0129
Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch 16N0129
SWITCH, TOGGLE, SPDT, 5A, 120VAC, 28VDC; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Through Hole; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 5A, 120VAC, 28VDC; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Through Hole; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1376029-100SP3T2B4M6RE EG2381-ND 1400-100SP3T2B4M6RE 100SP3T2B4M6RE 100SP3T2B4M6RE 239-100SP3T2B4M6RE 16N0129
Product Name Switches - Toggle Switches Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches SWITCH TOGGLE SPDT 0.4VA 20V Switch, Toggle, Spdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) ON/OFF Three Position (Center OFF)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Rocker & Toggle Switches - 1520136-1 - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Process Sealed Subminiature Toggle - A15JP-JA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details