Win Source Part Number: 1375995-7201MD9AV2QE
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 7000
Package: Tray
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: 7201MD
Mounting Type: Through Hole, Right Angle, Vertical
HTSUS: 8536.50.9065
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 5A (AC/DC)
Circuit: DPDT
Switch Function: On-On
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Actuator Type: Standard Round
Termination Style: PC Pin
Electrical Life: 100,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 6.86mm
Bushing Thread: Unthreaded
Toggle Switch DPDT Through Hole, Right Angle, Vertical
SWITCH TOGGLE DPDT 5A 120V
SWITCH TOGGLE DPDT 5A 120V
Toggle Switches Switch Toggle Dpdt Vert Rt Angle
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1375995-7201MD9AV2QE | CKN1476-ND | 7201MD9AV2QE | 174-7201MD9AV2QE | 7201MD9AV2QE |
| Product Name | Switches - Toggle Switches | Toggle Switches | Switches - Toggle Switches | SWITCH TOGGLE DPDT 5A 120V | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Pole & Throw Specifications | DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF |