Greenlee Textron, Inc. Mechanical Crimping Tool PA8023

Description
FULLY CYCLE RATCHET TYPE 26 TO 14 AWG SOLID/STRANDED CABLE SIZE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED INSULATED TERMINALS AND LUGS TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 26 TO 22 AWG (YELLOW), 22 TO 18 AWG (RED), 16 TO 14 AWG (BLUE) 8000 MODEL
Datasheet
Description
FULLY CYCLE RATCHET TYPE 26 TO 14 AWG SOLID/STRANDED CABLE SIZE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED INSULATED TERMINALS AND LUGS TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 26 TO 22 AWG (YELLOW), 22 TO 18 AWG (RED), 16 TO 14 AWG (BLUE) 8000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - PA8023 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Crimping Tool
PA8023
Mechanical Crimping Tool PA8023
FULLY CYCLE RATCHET TYPE 26 TO 14 AWG SOLID/STRANDED CABLE SIZE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED INSULATED TERMINALS AND LUGS TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 26 TO 22 AWG (YELLOW), 22 TO 18 AWG (RED), 16 TO 14 AWG (BLUE) 8000 MODEL
  • FULLY CYCLE RATCHET TYPE
  • 26 TO 14 AWG SOLID/STRANDED CABLE SIZE
  • ORANGE/BLACK HANDLE COLOR
  • INTERCHANGEABLE DIE SET DIE INCLUDED
  • INSULATED TERMINALS AND LUGS TERMINAL/SPLICE TYPE
  • CRIMPALL[R] BRAND
  • CRIMPING RANGE 26 TO 22 AWG (YELLOW), 22 TO 18 AWG (RED), 16 TO 14 AWG (BLUE)
  • 8000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number PA8023
Product Name Mechanical Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimpers, Applicators, Presses - 1920-2219-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers