Greenlee Textron, Inc. Crimping Tool Die KA12-1

Description
U STYLE TYPE ALUMINUM MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 1 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR GOLD
Datasheet
Description
U STYLE TYPE ALUMINUM MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 1 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimping Tool Die - KA12-1 - Greenlee Textron, Inc.
Rockford, IL, USA
Crimping Tool Die
KA12-1
Crimping Tool Die KA12-1
U STYLE TYPE ALUMINUM MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 1 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR GOLD
  • U STYLE TYPE
  • ALUMINUM MATERIAL
  • EK1230L/EK1240L/HK1230/HK1240/RK1240/HKL1232/E12CCX CRIMPING TOOL USED ON
  • 1 AWG WIRE SIZE
  • UL, CUL APPROVAL
  • COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE
  • COLOR GOLD
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number KA12-1
Product Name Crimping Tool Die
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-11-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 20 AWG
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details