Greenlee Textron, Inc. Mechanical Crimping Tool PA8025

Description
FULLY CYCLE RATCHET TYPE 22 TO 10 AWG SOLID/STRANDED CABLE SIZE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED INSULATED AND NON-INSULATED WIRE FERRULES TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 22 TO 20 AWG, 18 TO 16 AWG, 14 TO 12/10 AWG 8000 MODEL
Datasheet
Description
FULLY CYCLE RATCHET TYPE 22 TO 10 AWG SOLID/STRANDED CABLE SIZE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED INSULATED AND NON-INSULATED WIRE FERRULES TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 22 TO 20 AWG, 18 TO 16 AWG, 14 TO 12/10 AWG 8000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - PA8025 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Crimping Tool
PA8025
Mechanical Crimping Tool PA8025
FULLY CYCLE RATCHET TYPE 22 TO 10 AWG SOLID/STRANDED CABLE SIZE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED INSULATED AND NON-INSULATED WIRE FERRULES TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 22 TO 20 AWG, 18 TO 16 AWG, 14 TO 12/10 AWG 8000 MODEL
  • FULLY CYCLE RATCHET TYPE
  • 22 TO 10 AWG SOLID/STRANDED CABLE SIZE
  • ORANGE/BLACK HANDLE COLOR
  • INTERCHANGEABLE DIE SET DIE INCLUDED
  • INSULATED AND NON-INSULATED WIRE FERRULES TERMINAL/SPLICE TYPE
  • CRIMPALL[R] BRAND
  • CRIMPING RANGE 22 TO 20 AWG, 18 TO 16 AWG, 14 TO 12/10 AWG
  • 8000 MODEL
Supplier's Site Datasheet
Crimper; 22-10 AWG; DIN or US types - 70199962 - Allied Electronics, Inc.
Fort Worth, TX, USA
Crimper; 22-10 AWG; DIN or US types
70199962
Crimper; 22-10 AWG; DIN or US types 70199962
Ergonomic CrimpALL⁄8000 Wire Ferrule Crimper Connector style is insulated & non-insulated wire ferrules for DIN or US types Features Ergonomic (Cushion-Grip) Handles New Angled Head — Uses 1300 Series Dies 1⁄3 Less Effort to Crimp — Triple Ratchet Increased Life-Span 50,000+ Cycles Plated (Loaded) Double-Plated Jaw — Fine Blanked Process Ten-Year Warranty

Ergonomic CrimpALL⁄8000 Wire Ferrule Crimper

  • Connector style is insulated & non-insulated wire ferrules for DIN or US types
    Features
  • Ergonomic (Cushion-Grip) Handles
  • New Angled Head — Uses 1300 Series Dies
  • 1⁄3 Less Effort to Crimp — Triple Ratchet
  • Increased Life-Span 50,000+ Cycles Plated (Loaded)
  • Double-Plated Jaw — Fine Blanked Process
  • Ten-Year Warranty
Supplier's Site
Crimpall 8000 Crimper W/die; Crimp Tool Type Greenlee - 20C4868 - Newark, An Avnet Company
Chicago, IL, United States
Crimpall 8000 Crimper W/die; Crimp Tool Type Greenlee
20C4868
Crimpall 8000 Crimper W/die; Crimp Tool Type Greenlee 20C4868
CRIMPALL 8000 CRIMPER W/DIE; Crimp Tool Type:Ratchet; For Use With:22-10AWG Insulated and Non-Insulated Wire Ferrules; Product Range:-; Colour:Orange/Black; Crimp Size:22AWG to 10AWG RoHS Compliant: NA

CRIMPALL 8000 CRIMPER W/DIE; Crimp Tool Type:Ratchet; For Use With:22-10AWG Insulated and Non-Insulated Wire Ferrules; Product Range:-; Colour:Orange/Black; Crimp Size:22AWG to 10AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number PA8025 70199962 20C4868
Product Name Mechanical Crimping Tool Crimper; 22-10 AWG; DIN or US types Crimpall 8000 Crimper W/die; Crimp Tool Type Greenlee
Tool Type Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers - 1304G37 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1482 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Press Tool MK 31 34918 - 141634918 - Certex UK
Specs
Tool Type Cutters / Scissors
View Details