Greenlee Textron, Inc. Mechanical Crimping Tool K111

Description
FULL CYCLE RATCHET TYPE 10 INCH 8 TO 1 AWG (COPPER) CABLE SIZE WIDE GRIP, INSULATED HANDLE TYPE UL (CANADA AND US) APPROVAL GREEN HANDLE COLOR
Request a Quote Datasheet
Description
FULL CYCLE RATCHET TYPE 10 INCH 8 TO 1 AWG (COPPER) CABLE SIZE WIDE GRIP, INSULATED HANDLE TYPE UL (CANADA AND US) APPROVAL GREEN HANDLE COLOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - K111 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Crimping Tool
K111
Mechanical Crimping Tool K111
FULL CYCLE RATCHET TYPE 10 INCH 8 TO 1 AWG (COPPER) CABLE SIZE WIDE GRIP, INSULATED HANDLE TYPE UL (CANADA AND US) APPROVAL GREEN HANDLE COLOR
  • FULL CYCLE RATCHET TYPE
  • 10 INCH
  • 8 TO 1 AWG (COPPER) CABLE SIZE
  • WIDE GRIP, INSULATED HANDLE TYPE
  • UL (CANADA AND US) APPROVAL
  • GREEN HANDLE COLOR
Supplier's Site Datasheet
Crimpers, Applicators, Presses - PALK111-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
PALK111-ND
Crimpers, Applicators, Presses PALK111-ND
Hand Crimper Tool Splices and Terminals

Hand Crimper Tool Splices and Terminals

Buy Now Datasheet
CRIMP TOOL, PACKAGED (K111) - 70160452 - Allied Electronics, Inc.
Fort Worth, TX, USA
CRIMP TOOL, PACKAGED (K111)
70160452
CRIMP TOOL, PACKAGED (K111) 70160452
Small Size and Lightweight to Make This an Ideal Tool for Crimping Small Lugs and Splices Easily Fits in Tool Pouches Full-Cycle Mechanism Assures that Crimps Are Complete Jaws Can Be Opened in Mid-Cycle If Necessary to Adjust Connector Wide Grips Make Crimping Easy on the Hands UL and cUL Classified with Anderson, Blackburn, Burndy, ILSCO, Panduit, Penn-Union and Thomas and Betts Copper Color-Coded Code Connectors

  • Small Size and Lightweight to Make This an Ideal Tool for Crimping Small Lugs and Splices
  • Easily Fits in Tool Pouches
  • Full-Cycle Mechanism Assures that Crimps Are Complete
  • Jaws Can Be Opened in Mid-Cycle If Necessary to Adjust Connector
  • Wide Grips Make Crimping Easy on the Hands
  • UL and cUL Classified with Anderson, Blackburn, Burndy, ILSCO, Panduit, Penn-Union and Thomas and Betts Copper Color-Coded Code Connectors
Supplier's Site
Crimp Tool; Crimp Tool Type Greenlee Tools - 54H1794 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool; Crimp Tool Type Greenlee Tools
54H1794
Crimp Tool; Crimp Tool Type Greenlee Tools 54H1794
CRIMP TOOL; Crimp Tool Type:Hand; For Use With:8-1AWG Small Lugs & Splices Terminals; Product Range:-; Crimp Application:Insulate d Terminals; Crimp Size:8AWG to 1AWG; Length:10" RoHS Compliant: NA

CRIMP TOOL; Crimp Tool Type:Hand; For Use With:8-1AWG Small Lugs & Splices Terminals; Product Range:-; Crimp Application:Insulated Terminals; Crimp Size:8AWG to 1AWG; Length:10" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number K111 PALK111-ND 70160452 54H1794
Product Name Mechanical Crimping Tool Crimpers, Applicators, Presses CRIMP TOOL, PACKAGED (K111) Crimp Tool; Crimp Tool Type Greenlee Tools
Tool Type Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers - 1304G37 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1419 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers