Greenlee Textron, Inc. Crimping Tool Die KC12-500

Description
U STYLE TYPE COPPER MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 500 KCMIL WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR BROWN
Datasheet
Description
U STYLE TYPE COPPER MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 500 KCMIL WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR BROWN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimping Tool Die - KC12-500 - Greenlee Textron, Inc.
Rockford, IL, USA
Crimping Tool Die
KC12-500
Crimping Tool Die KC12-500
U STYLE TYPE COPPER MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 500 KCMIL WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR BROWN
  • U STYLE TYPE
  • COPPER MATERIAL
  • EK1230L/EK1240L/HK1230/HK1240/RK1240/HKL1232/E12CCX CRIMPING TOOL USED ON
  • 500 KCMIL WIRE SIZE
  • UL, CUL APPROVAL
  • COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE
  • COLOR BROWN
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number KC12-500
Product Name Crimping Tool Die
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-04-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 12 AWG
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Stripping tool - 206-1127 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers