Greenlee Textron, Inc. Mechanical Crimping Tool PA8001

Description
FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG58/RG59/RG62AU CABLE, BNC/TNC AND 3-PIECE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.256 INCH, 0.213 INCH, 0.068 INCH HEX 8000 MODEL
Datasheet
Description
FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG58/RG59/RG62AU CABLE, BNC/TNC AND 3-PIECE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.256 INCH, 0.213 INCH, 0.068 INCH HEX 8000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - PA8001 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Crimping Tool
PA8001
Mechanical Crimping Tool PA8001
FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG58/RG59/RG62AU CABLE, BNC/TNC AND 3-PIECE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.256 INCH, 0.213 INCH, 0.068 INCH HEX 8000 MODEL
  • FULLY CYCLE RATCHET TYPE
  • ORANGE/BLACK HANDLE COLOR
  • INTERCHANGEABLE DIE SET DIE INCLUDED
  • RG58/RG59/RG62AU CABLE, BNC/TNC AND 3-PIECE CONNECTOR TERMINAL/SPLICE TYPE
  • CRIMPALL[R] BRAND
  • CRIMPING RANGE 0.256 INCH, 0.213 INCH, 0.068 INCH HEX
  • 8000 MODEL
Supplier's Site Datasheet
Crimper, Ergonomic RG58/59/62 CLAMSHELL - 70199958 - Allied Electronics, Inc.
Fort Worth, TX, USA
Crimper, Ergonomic RG58/59/62 CLAMSHELL
70199958
Crimper, Ergonomic RG58/59/62 CLAMSHELL 70199958
Ergonomic Crimper with RG58, RG59, RG62AU Cable Type Common 2 and 3 piece BNC⁄TNC connector type Features Ergonomic (Cushion-Grip) Handles New Angled Head — Uses 1300 Series Dies 1⁄3 Less Effort to Crimp — Triple Ratchet Increased Life-Span 50,000+ Cycles Plated (Loaded) Double-Plated Jaw — Fine Blanked Process Ten-Year Warranty

Ergonomic Crimper with RG58, RG59, RG62AU Cable Type

  • Common 2 and 3 piece BNC⁄TNC connector type
    Features
  • Ergonomic (Cushion-Grip) Handles
  • New Angled Head — Uses 1300 Series Dies
  • 1⁄3 Less Effort to Crimp — Triple Ratchet
  • Increased Life-Span 50,000+ Cycles Plated (Loaded)
  • Double-Plated Jaw — Fine Blanked Process
  • Ten-Year Warranty
Supplier's Site
Crimpall 8000 Crimper With Die; Crimp Tool Type Greenlee - 20C4844 - Newark, An Avnet Company
Chicago, IL, United States
Crimpall 8000 Crimper With Die; Crimp Tool Type Greenlee
20C4844
Crimpall 8000 Crimper With Die; Crimp Tool Type Greenlee 20C4844
CRIMPALL 8000 CRIMPER WITH DIE; Crimp Tool Type:Hand; For Use With:RG-58, RG-59 & RG-62AU Coaxial with BNC/TNC RF Connectors; Product Range:-; Colour:Orange/Black; Crimp Size:0.256", 0.213", 0.068" RoHS Compliant: NA

CRIMPALL 8000 CRIMPER WITH DIE; Crimp Tool Type:Hand; For Use With:RG-58, RG-59 & RG-62AU Coaxial with BNC/TNC RF Connectors; Product Range:-; Colour:Orange/Black; Crimp Size:0.256", 0.213", 0.068" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number PA8001 70199958 20C4844
Product Name Mechanical Crimping Tool Crimper, Ergonomic RG58/59/62 CLAMSHELL Crimpall 8000 Crimper With Die; Crimp Tool Type Greenlee
Tool Type Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1303G13 Crimp Die for 1387G2 Pneumatic Tool - 1303G13 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1418 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers