Greenlee Textron, Inc. Crimping Tool Die KA22-3/0

Description
HEX STYLE TYPE ALUMINUM MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 3/0 AWG WIRE SIZE UL, CUL APPROVAL ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR RUBY 22 MODEL
Datasheet
Description
HEX STYLE TYPE ALUMINUM MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 3/0 AWG WIRE SIZE UL, CUL APPROVAL ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR RUBY 22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimping Tool Die - KA22-3/0 - Greenlee Textron, Inc.
Rockford, IL, USA
Crimping Tool Die
KA22-3/0
Crimping Tool Die KA22-3/0
HEX STYLE TYPE ALUMINUM MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 3/0 AWG WIRE SIZE UL, CUL APPROVAL ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR RUBY 22 MODEL
  • HEX STYLE TYPE
  • ALUMINUM MATERIAL
  • ECCX/EK22GL/CCCX/CK22GL/HCCX/RCCX CRIMPING TOOL USED ON
  • 3/0 AWG WIRE SIZE
  • UL, CUL APPROVAL
  • ALUMINUM LUG/SPLICE CONNECTOR TYPE
  • COLOR RUBY
  • 22 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number KA22-3/0
Product Name Crimping Tool Die
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-03-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 16 AWG
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Crimpers, Applicators, Presses - 2946-206-1216-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
Press Tool MK 31 34918 - 141634918 - Certex UK
Specs
Tool Type Cutters / Scissors
View Details