Greenlee Textron, Inc. Crimping Tool Die KC12-4

Description
U STYLE TYPE COPPER MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 4 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR GRAY
Datasheet
Description
U STYLE TYPE COPPER MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 4 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR GRAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimping Tool Die - KC12-4 - Greenlee Textron, Inc.
Rockford, IL, USA
Crimping Tool Die
KC12-4
Crimping Tool Die KC12-4
U STYLE TYPE COPPER MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 4 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR GRAY
  • U STYLE TYPE
  • COPPER MATERIAL
  • EK1230L/EK1240L/HK1230/HK1240/RK1240/HKL1232/E12CCX CRIMPING TOOL USED ON
  • 4 AWG WIRE SIZE
  • UL, CUL APPROVAL
  • COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE
  • COLOR GRAY
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number KC12-4
Product Name Crimping Tool Die
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimpers, Applicators, Presses - 1920-CRIMPITF6GYRA-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
Insertion, Extraction - 2243-SB120-HDL-RED-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts
View Details