Greenlee Textron, Inc. Mechanical Crimping Tool PA1305

Description
FULLY CYCLE RATCHET TYPE 22 TO 10 AWG SOLID/STRANDED CABLE SIZE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED INSULATED TERMINALS AND LUGS TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 22 TO 18 AWG (RED), 16 TO 14 AWG (BLUE) AND 12 TO 10 AWG (YELLOW) 1300 MODEL
Datasheet
Description
FULLY CYCLE RATCHET TYPE 22 TO 10 AWG SOLID/STRANDED CABLE SIZE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED INSULATED TERMINALS AND LUGS TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 22 TO 18 AWG (RED), 16 TO 14 AWG (BLUE) AND 12 TO 10 AWG (YELLOW) 1300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - PA1305 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Crimping Tool
PA1305
Mechanical Crimping Tool PA1305
FULLY CYCLE RATCHET TYPE 22 TO 10 AWG SOLID/STRANDED CABLE SIZE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED INSULATED TERMINALS AND LUGS TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 22 TO 18 AWG (RED), 16 TO 14 AWG (BLUE) AND 12 TO 10 AWG (YELLOW) 1300 MODEL
  • FULLY CYCLE RATCHET TYPE
  • 22 TO 10 AWG SOLID/STRANDED CABLE SIZE
  • ORANGE HANDLE COLOR
  • INTERCHANGEABLE DIE SET DIE INCLUDED
  • INSULATED TERMINALS AND LUGS TERMINAL/SPLICE TYPE
  • CRIMPALL[R] BRAND
  • CRIMPING RANGE 22 TO 18 AWG (RED), 16 TO 14 AWG (BLUE) AND 12 TO 10 AWG (YELLOW)
  • 1300 MODEL
Supplier's Site Datasheet
Crimper, Lug; 22-10 AWG; Insulated Terminal - 70199925 - Allied Electronics, Inc.
Fort Worth, TX, USA
Crimper, Lug; 22-10 AWG; Insulated Terminal
70199925
Crimper, Lug; 22-10 AWG; Insulated Terminal 70199925
1300 Series Insulated Terminal and Lug Crimper Coaxial Connectors Fiber-Optic Connectors Open Barrel Contacts Solderless Terminals Wire Ferrules Modular Telephone Plugs Fully Ratcheting Cycle Manual Ratchet Release EZ1-Change™ Die Set Screws Adjustable Crimp Tension Hardened Dies for Long Life Dies Fully Interchangeable Die Set Available, Call for More Information

1300 Series Insulated Terminal and Lug Crimper

  • Coaxial Connectors
  • Fiber-Optic Connectors
  • Open Barrel Contacts
  • Solderless Terminals
  • Wire Ferrules
  • Modular Telephone Plugs
  • Fully Ratcheting Cycle
  • Manual Ratchet Release
  • EZ1-Change™ Die Set Screws
  • Adjustable Crimp Tension
  • Hardened Dies for Long Life
  • Dies Fully Interchangeable
  • Die Set Available, Call for More Information
Supplier's Site

Technical Specifications

  Greenlee Textron, Inc. Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number PA1305 70199925
Product Name Mechanical Crimping Tool Crimper, Lug; 22-10 AWG; Insulated Terminal
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-SB120-HDL-RED-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1492 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Press Tool MK 31 34915B-DUB - 141634915BDUB - Certex UK
Specs
Tool Type Cutters / Scissors
View Details