Greenlee Textron, Inc. Mechanical Crimping Tool PA8045

Description
FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RJ45 WE/SS AND RG6/RG6 QUAD, UTP 4-PAIR CABLE, CATV F-TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.36 INCH, 0.324 INCH HEX 8000 MODEL
Datasheet
Description
FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RJ45 WE/SS AND RG6/RG6 QUAD, UTP 4-PAIR CABLE, CATV F-TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.36 INCH, 0.324 INCH HEX 8000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - PA8045 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Crimping Tool
PA8045
Mechanical Crimping Tool PA8045
FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RJ45 WE/SS AND RG6/RG6 QUAD, UTP 4-PAIR CABLE, CATV F-TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.36 INCH, 0.324 INCH HEX 8000 MODEL
  • FULLY CYCLE RATCHET TYPE
  • ORANGE/BLACK HANDLE COLOR
  • INTERCHANGEABLE DIE SET DIE INCLUDED
  • RJ45 WE/SS AND RG6/RG6 QUAD, UTP 4-PAIR CABLE, CATV F-TYPE CONNECTOR TERMINAL/SPLICE TYPE
  • CRIMPALL[R] BRAND
  • CRIMPING RANGE 0.36 INCH, 0.324 INCH HEX
  • 8000 MODEL
Supplier's Site Datasheet
Crimp Kit; 22-12 AWG;RJ45 WE/SS & CATV-F - 70199456 - Allied Electronics, Inc.
Fort Worth, TX, USA
Crimp Kit; 22-12 AWG;RJ45 WE/SS & CATV-F
70199456
Crimp Kit; 22-12 AWG;RJ45 WE/SS & CATV-F 70199456
Terminal Crimp Kit It includes 1300 series Wire size is 22 AWG-12 AWG Features Ergonomic (Cushion-Grip) Handles New Angled Head — Uses 1300 Series Dies 1⁄3 Less Effort to Crimp — Triple Ratchet Increased Life-Span 50,000+ Cycles Plated (Loaded) Double-Plated Jaw — Fine Blanked Process Ten-Year Warranty

Terminal Crimp Kit

  • It includes 1300 series
  • Wire size is 22 AWG-12 AWG
    Features
  • Ergonomic (Cushion-Grip) Handles
  • New Angled Head — Uses 1300 Series Dies
  • 1⁄3 Less Effort to Crimp — Triple Ratchet
  • Increased Life-Span 50,000+ Cycles Plated (Loaded)
  • Double-Plated Jaw — Fine Blanked Process
  • Ten-Year Warranty
Supplier's Site

Technical Specifications

  Greenlee Textron, Inc. Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number PA8045 70199456
Product Name Mechanical Crimping Tool Crimp Kit; 22-12 AWG;RJ45 WE/SS & CATV-F
Tool Type Crimper Connector Tool Kit; Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-11-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 20 AWG
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Insertion, Extraction - 2946-206-830-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type 251 Series
View Details