Tempo - Camarillo Mechanical Crimping Tool PA1645

Description
OPEN BARREL CONTACT PIN TYPE 30 TO 24 AWG, 22 TO 18 AWG CABLE SIZE EMBEDDED ERGONOMIC HANDLE TYPE RUBBER HANDLE MATERIAL YES DIE INCLUDED TERMINAL LUGS, CABLE LUGS, PARALLEL AND SERIAL SPLICES TERMINAL/SPLICE TYPE 1600 MODEL
Datasheet
Description
OPEN BARREL CONTACT PIN TYPE 30 TO 24 AWG, 22 TO 18 AWG CABLE SIZE EMBEDDED ERGONOMIC HANDLE TYPE RUBBER HANDLE MATERIAL YES DIE INCLUDED TERMINAL LUGS, CABLE LUGS, PARALLEL AND SERIAL SPLICES TERMINAL/SPLICE TYPE 1600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - PA1645 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Crimping Tool
PA1645
Mechanical Crimping Tool PA1645
OPEN BARREL CONTACT PIN TYPE 30 TO 24 AWG, 22 TO 18 AWG CABLE SIZE EMBEDDED ERGONOMIC HANDLE TYPE RUBBER HANDLE MATERIAL YES DIE INCLUDED TERMINAL LUGS, CABLE LUGS, PARALLEL AND SERIAL SPLICES TERMINAL/SPLICE TYPE 1600 MODEL
  • OPEN BARREL CONTACT PIN TYPE
  • 30 TO 24 AWG, 22 TO 18 AWG CABLE SIZE
  • EMBEDDED ERGONOMIC HANDLE TYPE
  • RUBBER HANDLE MATERIAL
  • YES DIE INCLUDED
  • TERMINAL LUGS, CABLE LUGS, PARALLEL AND SERIAL SPLICES TERMINAL/SPLICE TYPE
  • 1600 MODEL
Supplier's Site Datasheet
Crimper, Pin; 30-18 AWG - 70199933 - Allied Electronics, Inc.
Fort Worth, TX, USA
Crimper, Pin; 30-18 AWG
70199933
Crimper, Pin; 30-18 AWG 70199933
1600 Series Professional Open Barrier Pin Crimper Connector style is molex, waldom, leoco type connectors Features Uninsulated Terminals Amp Ultra-Fast™ and Faston™ Connectors Open Barrel Contacts Wire Ferrules Fully Ratcheting Cycle Manual Ratchet Release Adjustable Crimp Tension

1600 Series Professional Open Barrier Pin Crimper

  • Connector style is molex, waldom, leoco type connectors
    Features
  • Uninsulated Terminals
  • Amp Ultra-Fast™ and Faston™ Connectors
  • Open Barrel Contacts
  • Wire Ferrules
  • Fully Ratcheting Cycle
  • Manual Ratchet Release
  • Adjustable Crimp Tension
Supplier's Site

Technical Specifications

  Greenlee Textron, Inc. Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number PA1645 70199933
Product Name Mechanical Crimping Tool Crimper, Pin; 30-18 AWG
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers - 1304G37 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1419 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Press Tool MK 31 34915B-DUB - 141634915BDUB - Certex UK
Specs
Tool Type Cutters / Scissors
View Details