Greenlee Textron, Inc. Mechanical Crimping Tool PA8029

Description
FULLY CYCLE RATCHET TYPE 28 TO 20 AWG SOLID/STRANDED CABLE SIZE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED OPEN BARREL D-SUB CONTACT PINS RS232 CABLE, F-TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 28 TO 24 AWG, 22 TO 20 AWG 8000 MODEL
Datasheet
Description
FULLY CYCLE RATCHET TYPE 28 TO 20 AWG SOLID/STRANDED CABLE SIZE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED OPEN BARREL D-SUB CONTACT PINS RS232 CABLE, F-TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 28 TO 24 AWG, 22 TO 20 AWG 8000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - PA8029 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Crimping Tool
PA8029
Mechanical Crimping Tool PA8029
FULLY CYCLE RATCHET TYPE 28 TO 20 AWG SOLID/STRANDED CABLE SIZE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED OPEN BARREL D-SUB CONTACT PINS RS232 CABLE, F-TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 28 TO 24 AWG, 22 TO 20 AWG 8000 MODEL
  • FULLY CYCLE RATCHET TYPE
  • 28 TO 20 AWG SOLID/STRANDED CABLE SIZE
  • ORANGE/BLACK HANDLE COLOR
  • INTERCHANGEABLE DIE SET DIE INCLUDED
  • OPEN BARREL D-SUB CONTACT PINS RS232 CABLE, F-TYPE CONNECTOR TERMINAL/SPLICE TYPE
  • CRIMPALL[R] BRAND
  • CRIMPING RANGE 28 TO 24 AWG, 22 TO 20 AWG
  • 8000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number PA8029
Product Name Mechanical Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Positioner / Insert for Hand Crimp Tool - Z80-193 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate

View Details
Tools - CRIMPIT F 25 L - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers
Insertion, Extraction - 36-1288-ND - DigiKey
Keystone Electronics Corp.
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type PC Quick-Fit Tab Terminal
View Details
Crimp Tools - 2369914 - RS Components, Ltd.
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
View Details
3 suppliers