Greenlee Textron, Inc. Mechanical Crimping Tool PA1646

Description
F-TYPE TYPE 28 TO 20 AWG (SOLID/STRANDED) CABLE SIZE ERGONOMIC HANDLE TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE DIE INCLUDED WIRE FERRULE TERMINAL/SPLICE TYPE HANDLE TYPE ERGONOMIC CRIMPING RANGE 28 TO 24 AWG (SMALL), 22 TO 20 AWG (MEDIUM) MATERIAL STEEL 1600 MODEL
Datasheet
Description
F-TYPE TYPE 28 TO 20 AWG (SOLID/STRANDED) CABLE SIZE ERGONOMIC HANDLE TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE DIE INCLUDED WIRE FERRULE TERMINAL/SPLICE TYPE HANDLE TYPE ERGONOMIC CRIMPING RANGE 28 TO 24 AWG (SMALL), 22 TO 20 AWG (MEDIUM) MATERIAL STEEL 1600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - PA1646 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Crimping Tool
PA1646
Mechanical Crimping Tool PA1646
F-TYPE TYPE 28 TO 20 AWG (SOLID/STRANDED) CABLE SIZE ERGONOMIC HANDLE TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE DIE INCLUDED WIRE FERRULE TERMINAL/SPLICE TYPE HANDLE TYPE ERGONOMIC CRIMPING RANGE 28 TO 24 AWG (SMALL), 22 TO 20 AWG (MEDIUM) MATERIAL STEEL 1600 MODEL
  • F-TYPE TYPE
  • 28 TO 20 AWG (SOLID/STRANDED) CABLE SIZE
  • ERGONOMIC HANDLE TYPE
  • ORANGE HANDLE COLOR
  • INTERCHANGEABLE DIE DIE INCLUDED
  • WIRE FERRULE TERMINAL/SPLICE TYPE
  • HANDLE TYPE ERGONOMIC
  • CRIMPING RANGE 28 TO 24 AWG (SMALL), 22 TO 20 AWG (MEDIUM)
  • MATERIAL STEEL
  • 1600 MODEL
Supplier's Site Datasheet
Ratcheting Crimp Tool, Terminals, 24-18 Awg; Crimp Tool Type Greenlee - 20C4662 - Newark, An Avnet Company
Chicago, IL, United States
Ratcheting Crimp Tool, Terminals, 24-18 Awg; Crimp Tool Type Greenlee
20C4662
Ratcheting Crimp Tool, Terminals, 24-18 Awg; Crimp Tool Type Greenlee 20C4662
RATCHETING CRIMP TOOL, TERMINALS, 24-18 AWG; Crimp Tool Type:Hand; For Use With:28-20AWG Open-Barrel D-sub Contacts; Product Range:1600 Series; Colour:Orange/Black; Crimp Size:28AWG to 20AWG RoHS Compliant: NA

RATCHETING CRIMP TOOL, TERMINALS, 24-18 AWG; Crimp Tool Type:Hand; For Use With:28-20AWG Open-Barrel D-sub Contacts; Product Range:1600 Series; Colour:Orange/Black; Crimp Size:28AWG to 20AWG RoHS Compliant: NA

Supplier's Site Datasheet
Crimper, Pin; 28-20 AWG - 70199934 - Allied Electronics, Inc.
Fort Worth, TX, USA
Crimper, Pin; 28-20 AWG
70199934
Crimper, Pin; 28-20 AWG 70199934
1600 Series Professional Open Barrier Pin Crimper Connector style is standard D-sub pins only Features Uninsulated Terminals Amp Ultra-Fast™ and Faston™ Connectors Open Barrel Contacts Wire Ferrules Fully Ratcheting Cycle Manual Ratchet Release Adjustable Crimp Tension

1600 Series Professional Open Barrier Pin Crimper

  • Connector style is standard D-sub pins only
    Features
  • Uninsulated Terminals
  • Amp Ultra-Fast™ and Faston™ Connectors
  • Open Barrel Contacts
  • Wire Ferrules
  • Fully Ratcheting Cycle
  • Manual Ratchet Release
  • Adjustable Crimp Tension
Supplier's Site

Technical Specifications

  Greenlee Textron, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number PA1646 20C4662 70199934
Product Name Mechanical Crimping Tool Ratcheting Crimp Tool, Terminals, 24-18 Awg; Crimp Tool Type Greenlee Crimper, Pin; 28-20 AWG
Tool Type Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1368 Hydraulic Crimp Tool - 1368 - Anderson Power Products
Anderson Power Products
Specs
Tool Type Crimper
Technology Hydraulic Tool
View Details
4 suppliers
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 897-952 - WAGO
Specs
Tool Type Stripper
View Details