Greenlee Textron, Inc. Mechanical Crimping Tool PA1647

Description
20 TO 10 AWG (SOLID/STRANDED) CABLE SIZE ERGONOMIC HANDLE TYPE ORANGE, BLACK HANDLE COLOR INTERCHANGEABLE DIE DIE INCLUDED WIRE FERRULE TERMINAL/SPLICE TYPE CRIMPING RANGE 20 TO 10 AWG HANDLE TYPE ERGONOMIC CRIMPING SHAPE TRAPEZOIDAL MATERIAL STEEL 1600 MODEL
Datasheet
Description
20 TO 10 AWG (SOLID/STRANDED) CABLE SIZE ERGONOMIC HANDLE TYPE ORANGE, BLACK HANDLE COLOR INTERCHANGEABLE DIE DIE INCLUDED WIRE FERRULE TERMINAL/SPLICE TYPE CRIMPING RANGE 20 TO 10 AWG HANDLE TYPE ERGONOMIC CRIMPING SHAPE TRAPEZOIDAL MATERIAL STEEL 1600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - PA1647 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Crimping Tool
PA1647
Mechanical Crimping Tool PA1647
20 TO 10 AWG (SOLID/STRANDED) CABLE SIZE ERGONOMIC HANDLE TYPE ORANGE, BLACK HANDLE COLOR INTERCHANGEABLE DIE DIE INCLUDED WIRE FERRULE TERMINAL/SPLICE TYPE CRIMPING RANGE 20 TO 10 AWG HANDLE TYPE ERGONOMIC CRIMPING SHAPE TRAPEZOIDAL MATERIAL STEEL 1600 MODEL
  • 20 TO 10 AWG (SOLID/STRANDED) CABLE SIZE
  • ERGONOMIC HANDLE TYPE
  • ORANGE, BLACK HANDLE COLOR
  • INTERCHANGEABLE DIE DIE INCLUDED
  • WIRE FERRULE TERMINAL/SPLICE TYPE
  • CRIMPING RANGE 20 TO 10 AWG
  • HANDLE TYPE ERGONOMIC
  • CRIMPING SHAPE TRAPEZOIDAL
  • MATERIAL STEEL
  • 1600 MODEL
Supplier's Site Datasheet
CRIMPER WIRE-FERRULE 20-10 AWG - 70199572 - Allied Electronics, Inc.
Fort Worth, TX, USA
CRIMPER WIRE-FERRULE 20-10 AWG
70199572
CRIMPER WIRE-FERRULE 20-10 AWG 70199572
Paladin Tools® 1600 Series Professional Wire Ferrule Crimper

Paladin Tools® 1600 Series Professional Wire Ferrule Crimper

Supplier's Site

Technical Specifications

  Greenlee Textron, Inc. Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number PA1647 70199572
Product Name Mechanical Crimping Tool CRIMPER WIRE-FERRULE 20-10 AWG
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Tools - CRIMPIT F 6 EN - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers
SB ® 50/PP120 Locator for Pneumatic tool - 1389G4 - Anderson Power Products
Specs
Technology Pneumatic Tool
View Details