Greenlee Textron, Inc. Mechanical Crimping Tool PA1649

Description
10 TO 6 AWG CABLE SIZE ERGONOMIC HANDLE TYPE ORANGE HANDLE COLOR WIRE FERRULE TERMINAL/SPLICE TYPE MATERIAL DURABLE STEEL 1600 MODEL
Datasheet
Description
10 TO 6 AWG CABLE SIZE ERGONOMIC HANDLE TYPE ORANGE HANDLE COLOR WIRE FERRULE TERMINAL/SPLICE TYPE MATERIAL DURABLE STEEL 1600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - PA1649 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Crimping Tool
PA1649
Mechanical Crimping Tool PA1649
10 TO 6 AWG CABLE SIZE ERGONOMIC HANDLE TYPE ORANGE HANDLE COLOR WIRE FERRULE TERMINAL/SPLICE TYPE MATERIAL DURABLE STEEL 1600 MODEL
  • 10 TO 6 AWG CABLE SIZE
  • ERGONOMIC HANDLE TYPE
  • ORANGE HANDLE COLOR
  • WIRE FERRULE TERMINAL/SPLICE TYPE
  • MATERIAL DURABLE STEEL
  • 1600 MODEL
Supplier's Site Datasheet
CRIMPER 1600 FERRULES AWG 10-6 - 70199573 - Allied Electronics, Inc.
Fort Worth, TX, USA
CRIMPER 1600 FERRULES AWG 10-6
70199573
CRIMPER 1600 FERRULES AWG 10-6 70199573
Paladin Tools® PZ 16S Wire Ferrule Crimper Features Crimps conform to EN 60947-1 and DIN 46228 Pt. 1 and 4 Hardened steel die system for long life Single tool for entire wire range (no additional dies are required) Durable steel construction for long life Ergonomic handles for low-effort operation

Paladin Tools® PZ 16S Wire Ferrule Crimper
Features

  • Crimps conform to EN 60947-1 and DIN 46228 Pt. 1 and 4
  • Hardened steel die system for long life
  • Single tool for entire wire range (no additional dies are required)
  • Durable steel construction for long life
  • Ergonomic handles for low-effort operation
Supplier's Site
Crimp Tool; Crimp Tool Type Greenlee - 97B2529 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool; Crimp Tool Type Greenlee
97B2529
Crimp Tool; Crimp Tool Type Greenlee 97B2529
CRIMP TOOL; Crimp Tool Type:Hand; For Use With:10-6AWG Insulated and Non-Insulated Wire Ferrules; Product Range:-; Body Material:Steel; Colour:Orange; Crimp Size:10AWG to 6AWG; Features:Ergonomic handles for low-effort operation RoHS Compliant: NA

CRIMP TOOL; Crimp Tool Type:Hand; For Use With:10-6AWG Insulated and Non-Insulated Wire Ferrules; Product Range:-; Body Material:Steel; Colour:Orange; Crimp Size:10AWG to 6AWG; Features:Ergonomic handles for low-effort operation RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Greenlee Textron, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number PA1649 70199573 97B2529
Product Name Mechanical Crimping Tool CRIMPER 1600 FERRULES AWG 10-6 Crimp Tool; Crimp Tool Type Greenlee
Tool Type Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1310G3 Die and Locator Hand Tool Kit - 1310G3 - Anderson Power Products
Specs
Form Factor Handheld
Technology Hand Tools
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Crimpers, Applicators, Presses - 2946-206-1250-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers