Greenlee Textron, Inc. Crimping Tool Die KA22-2

Description
HEX STYLE TYPE ALUMINUM MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 2 AWG WIRE SIZE UL, CUL APPROVAL ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR PINK 22 MODEL
Datasheet
Description
HEX STYLE TYPE ALUMINUM MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 2 AWG WIRE SIZE UL, CUL APPROVAL ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR PINK 22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimping Tool Die - KA22-2 - Greenlee Textron, Inc.
Rockford, IL, USA
Crimping Tool Die
KA22-2
Crimping Tool Die KA22-2
HEX STYLE TYPE ALUMINUM MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 2 AWG WIRE SIZE UL, CUL APPROVAL ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR PINK 22 MODEL
  • HEX STYLE TYPE
  • ALUMINUM MATERIAL
  • ECCX/EK22GL/CCCX/CK22GL/HCCX/RCCX CRIMPING TOOL USED ON
  • 2 AWG WIRE SIZE
  • UL, CUL APPROVAL
  • ALUMINUM LUG/SPLICE CONNECTOR TYPE
  • COLOR PINK
  • 22 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number KA22-2
Product Name Crimping Tool Die
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Positioner / Insert for Hand Crimp Tool - Z80-291 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate

View Details
Tools - CRIMPIT F 25 L - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers
Hand Crimp Tool - 1345 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Tool Type Crimper
View Details
2 suppliers
Crimpers, Applicators, Presses - 609-10161239-101-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers