KA4-6 -- CRIMPING TOOL DIE
Greenlee Textron, Inc.
Crimping Tool Die
KA4-6
Description
ALUMINUM MATERIAL
4-TON EK410 CRIMPING TOOL USED ON
6 AWG WIRE SIZE
UL, CUL APPROVAL
ALUMINUM LUG/SPLICE CONNECTOR TYPE
COLOR GRAY
Description
ALUMINUM MATERIAL
4-TON EK410 CRIMPING TOOL USED ON
6 AWG WIRE SIZE
UL, CUL APPROVAL
ALUMINUM LUG/SPLICE CONNECTOR TYPE
COLOR GRAY
Datasheet
Suppliers
ALUMINUM MATERIAL
4-TON EK410 CRIMPING TOOL USED ON
6 AWG WIRE SIZE
UL, CUL APPROVAL
ALUMINUM LUG/SPLICE CONNECTOR TYPE
COLOR GRAY
- ALUMINUM MATERIAL
- 4-TON EK410 CRIMPING TOOL USED ON
- 6 AWG WIRE SIZE
- UL, CUL APPROVAL
- ALUMINUM LUG/SPLICE CONNECTOR TYPE
- COLOR GRAY
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
KA4-6 |
|
Product Name
|
Crimping Tool Die |
|
Tool Type
|
Crimper
|
Unlock Full Specs
to access all available technical data
Similar Products
Tool Type
Hot Air Gun
Form Factor
Handheld
Application / Connector Type
Lower Temperature Shrink Tubings
View Details